EN
  • EN
  • DE

TC7116ACKW

Part No TC7116ACKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTERS WITH HOLD | IC ADC 3 1/2DGT LCD DVR 44-MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 800μA
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Family Part Number TC7116A
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1264827-TC7116ACKW
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7116ACKW CAD Model

Description

The TC7116ACKW is a high-performance, low-power analog-to-digital converter (ADC) from Microchip Technology, designed to offer precise digital representation of analog signals in a wide range of applications. This device is particularly well-suited for battery-operated equipment, digital panel meters, and portable instrumentation due to its power efficiency and compact package.

Key Features

  • 3½ Digit ADC: The TC7116ACKW provides a 3½ digit resolution, which translates to a count range of 0 to 1999, enabling it to handle a variety of measurement tasks with accuracy and reliability.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC ensures minimal power draw, thereby extending the battery life of portable devices.
  • On-Chip Clock: The inclusion of an on-chip clock simplifies the design process by reducing the number of external components required, saving space and cost.
  • Auto-Zero Function: The auto-zero function ensures that the zero reading is maintained, improving measurement precision and stability over time.
  • Direct LCD Drive: With its capability to directly drive an LCD display, the TC7116ACKW simplifies the design of digital readout systems, eliminating the need for additional drivers.
  • True Differential Input and Reference: This feature allows for increased accuracy by enabling the ADC to measure the difference between two input signals, which is essential for many precision measurement applications.

Applications

The versatility of the TC7116ACKW makes it an ideal choice for a wide range of electronic applications, including:

  • Portable Instrumentation
  • Digital Panel Meters
  • Battery-operated Equipment
  • Process Control Systems
  • Energy Management Systems

Package and Availability

The TC7116ACKW is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of handling. This package is ideal for surface-mount technology, allowing for efficient assembly and integration into various electronic systems. For pricing, availability, and additional technical specifications, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess