EN
  • EN
  • DE

AS1130-BSST

Part No AS1130-BSST
Manufacturer ams
Catalog PMIC - Display Drivers
Description 132-LED Cross-Plexing Dr iver wi th scrol l ing Funct ion
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ams
Packaging Reel - TR
Display Type LED
Configuration Dot Matrix
Interface I2C
Operating Supply Current 340mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1147236-AS1130-BSST
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Limited
Family Name AS1130
Introduction Date October 03, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AS1130-BSST CAD Model

Description

The AS1130-BSST is an LED dot matrix display driver integrated circuit (IC) manufactured by ams.

  • Description: Designed to drive up to 132 LEDs, arranged in a 12x11 matrix.
  • Supply Voltage Range: 2.7V to 5.5V.
  • Operating Temperature Range: -40°C to 85°C.
  • Package: 28-SSOP.
  • Interface: I2C.
  • Suitable for: LED displays, gaming machines, and handheld devices.
  • Supply and Demand Status: Limited.
  • Package Quantity: 1k pcs.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess