EN
  • EN
  • DE

STGWT30H60DFB

Part No STGWT30H60DFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 260W TO3PL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 600 V 60 A 260 W Through Hole TO-3P
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3P-3, SC-65-3
Case / Package TO-3P
Family Name STGWT30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898010-STGWT30H60DFB
Ultra Librarian 3D Model Ultra Librarian STGWT30H60DFB CAD Model

Description

The STGWT30H60DFB is a cutting-edge power semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of ST's advanced series of field stop trench IGBTs, which are known for their high efficiency and performance in power switching applications.

Key Features

  • Voltage Rating: The STGWT30H60DFB is rated for a collector-emitter voltage of up to 600V, making it suitable for a wide range of high voltage applications.
  • Current Capability: It can handle a continuous collector current of up to 60A at 25°C, providing robust power handling capability for demanding electrical environments.
  • Low On-State Voltage: The device features a low on-state voltage drop, which enhances overall efficiency by reducing conduction losses.
  • High-Speed Switching: With its fast switching characteristics, the STGWT30H60DFB is ideal for high-frequency operations, contributing to improved performance in converters and inverters.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which offers protection against reverse voltage transients and reduces the need for external components.

Applications

The STGWT30H60DFB is designed for a variety of high-efficiency applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating systems
  • High-performance power converters
  • Solar inverters
  • Electric vehicle charging stations

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGWT30H60DFB is built with robust materials and has undergone rigorous testing to ensure it performs under extreme conditions and delivers consistent results throughout its lifespan.

With its combination of high power density, efficiency, and reliability, the STGWT30H60DFB from STMicroelectronics is an excellent choice for designers and engineers looking to enhance the performance of their power management systems.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2543 $62.5430
23+ $5.1317 $118.0291
35+ $4.9711 $173.9885
49+ $4.8117 $235.7733
63+ $4.6512 $293.0256
84+ $4.1696 $350.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess