EN
  • EN
  • DE

TC649VOA

Part No TC649VOA
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features - Motor Driver - Parallel 8-SOIC
Manufacturer Microchip Technology
Series FanSense™
Package Tube
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC649
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936186-TC649VOA
Ultra Librarian 3D Model Ultra Librarian TC649VOA CAD Model

Description

Microchip Technology's TC649VOA - Intelligent Fan Speed Controller

The TC649VOA is a sophisticated fan speed controller integrated circuit (IC) from the renowned Microchip Technology, designed to provide advanced cooling solutions for a variety of applications. This versatile device is particularly suitable for systems that require efficient thermal management, such as personal computers, servers, networking equipment, and other electronic devices.

Key Features:

  • Temperature Proportional Fan Speed Control: The TC649VOA adjusts the fan speed in direct proportion to the temperature of the system, ensuring optimal cooling performance while minimizing noise and power consumption.
  • Brushless DC Fan Support: This controller is tailored to work seamlessly with brushless DC fans, providing reliable and efficient operation.
  • Automatic Fan Shutdown: When the system temperature falls below a user-programmable setpoint, the TC649VOA can automatically turn off the fan, further reducing energy usage and extending the fan's lifespan.
  • Voltage Operation: The device operates at a supply voltage range of 4.5V to 5.5V, making it compatible with standard logic levels and easy to integrate into existing designs.
  • Thermal Protection: With built-in thermal protection, the TC649VOA helps prevent overheating and potential damage to the system components.
  • PWM Output: The pulse width modulation (PWM) output allows for precise control of the fan speed, providing a balance between cooling efficiency and acoustic noise levels.

Applications:

The TC649VOA is designed for a wide range of applications that require reliable and adjustable fan speed control. It is particularly useful in:

  • Computing systems (desktops, laptops, servers)
  • Telecommunication equipment
  • Power supplies
  • Industrial systems
  • Consumer electronics

With its robust feature set and Microchip's reputation for quality, the TC649VOA is an excellent choice for designers looking to enhance the thermal management of their electronic systems. Its ability to dynamically adjust fan speeds based on system temperature ensures that it provides both efficient cooling and noise reduction, making it an indispensable component in modern electronic design.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess