The 74LV259DB from NXP Semiconductors is a high-performance, low-voltage 8-bit addressable latch designed for use in a wide range of digital applications. This integrated circuit is part of the LV family, which indicates its compatibility with low-voltage power supplies, making it particularly suitable for battery-operated devices and energy-efficient systems.
Key Features
- Low-Voltage Operation: The 74LV259DB operates at a voltage range of 2.0 to 5.5 volts, enabling its use in systems that require low power consumption.
- High-Speed Performance: Despite its low-voltage design, this IC does not compromise on speed, offering high-speed performance that is essential for modern digital applications.
- Addressable Latch Function: It features an 8-bit addressable latch function, which allows users to selectively set or reset the state of each latch, thereby providing greater control and flexibility in data storage and retrieval.
- Multiple Operating Modes: The device supports both common reset and common set operations, which can be useful in various application scenarios.
- Wide Operating Temperature: With an operating temperature range of -40°C to +125°C, the 74LV259DB is robust and reliable, suitable for industrial-grade applications that may experience extreme conditions.
Applications
The versatility of the 74LV259DB makes it ideal for a variety of applications, including:
- Memory address decoding
- Data routing and signal gating
- Control systems
- Industrial automation
- Portable electronics
Technical Specifications
Below are some of the technical specifications for the 74LV259DB:
- Supply Voltage (V<sub>CC): 2.0V to 5.5V
- High-level input voltage (V<sub>IH): 2.0V minimum at V<sub>CC = 2.7V
- Low-level input voltage (V<sub>IL): 0.8V maximum at V<sub>CC = 2.7V
- Output Current (I<sub>OH/I<sub>OL): ±4 mA
- Operating Temperature Range: -40°C to +125°C
- Package: DB (SOT338-1)
For those looking to integrate a reliable and efficient addressable latch into their digital systems, the 74LV259DB from NXP is an excellent choice that balances performance with low power consumption.