EN
  • EN
  • DE

TS834-5ID

Part No TS834-5ID
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Processor Supervisor 4.33V 1 Active High/Active Low/Open Drain 8-Pin SO N Tube | IC SUPERVISOR VOLT RESET 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 125ms Minimum
Voltage - Threshold 4.33V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS834
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 720947-TS834-5ID
Family Name TS834
Introduction Date November 22, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS834-5ID CAD Model

Description

Introducing the TS834-5ID Voltage Comparator by STMicroelectronics

The TS834-5ID from STMicroelectronics is a quintessential component for precision voltage detection and comparison applications. Designed to cater to a wide array of electronic circuits, this device is an ideal choice for systems that require a high degree of accuracy and reliability.

This voltage comparator is characterized by its low power consumption and stable operation over a broad range of temperatures, making it suitable for portable devices and industrial equipment alike. It operates over a supply voltage range of 2.7V to 16V, providing versatility in various power environments.

Key Features:

  • Precision Voltage Comparison: The TS834-5ID offers precise voltage level detection, ensuring that the output accurately reflects the comparison between the input voltages.
  • Low Power Consumption: With its low power requirements, this device is an excellent choice for battery-operated applications where power efficiency is critical.
  • Wide Operating Temperature Range: It is designed to function reliably across a temperature range of -40°C to +125°C, making it robust for industrial applications and harsh environments.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and allows for direct driving of the load.

Applications:

The TS834-5ID is versatile and can be used in various applications, including:

  • Battery chargers
  • Power supply control
  • Window comparators
  • Level shifters
  • Automotive systems
  • Portable electronics

STMicroelectronics has a reputation for producing high-quality components that meet the stringent requirements of modern electronics. The TS834-5ID is no exception and is a testament to the company's commitment to providing reliable and efficient solutions for the electronics industry. Whether you're designing a simple voltage level indicator or a complex monitoring system, the TS834-5ID offers the performance and durability you need.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess