EN
  • EN
  • DE

TC642BEPA

Part No TC642BEPA
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features - Motor Driver - Parallel 8-PDIP
Manufacturer Microchip Technology
Series FanSense™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name TC642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936184-TC642BEPA
Ultra Librarian 3D Model Ultra Librarian TC642BEPA CAD Model

Description

Microchip Technology TC642BEPA: A High-Performance Fan Speed Controller

Microchip Technology's TC642BEPA is a PWM fan speed controller designed for cooling fan applications that require advanced features and high reliability. This versatile device is capable of driving a brushless DC fan using a temperature-proportional speed control, which helps in reducing noise and increasing the lifespan of the fan by adjusting its speed based on the system's thermal load.

The TC642BEPA is particularly suited for applications in the computer, networking, and telecommunications industries, where precise thermal management is crucial for system stability and performance. Its ability to operate over a wide voltage range of 3V to 5.5V and to control fans drawing up to 250 mA makes it an excellent choice for a variety of fan sizes and power requirements.

Key features of the TC642BEPA include:

  • Temperature-Proportional Fan Speed Control: This feature allows the fan to adjust its speed based on the system's temperature, ensuring optimal cooling and acoustic performance.
  • Fault Detection: The TC642BEPA includes a built-in fault detection mechanism that provides a visual indication if the fan fails to operate correctly, enhancing system reliability.
  • Energy Efficient: By adjusting the fan speed according to the system's needs, the TC642BEPA helps in reducing power consumption and extending battery life in portable applications.
  • Minimum Fan Speed Setting: Users can set a minimum fan speed to ensure adequate cooling even at lower temperatures, preventing overheating during critical operations.
  • Soft Start: The device's soft start feature prevents power supply transients during fan startup, contributing to the overall stability of the system.

The TC642BEPA comes in an 8-pin PDIP package, making it easy to integrate into existing designs. Its operational temperature range of -40°C to +85°C ensures that it can withstand harsh environments and continue to perform reliably.

Whether you're designing a new system or upgrading an existing one, the Microchip Technology TC642BEPA offers a sophisticated solution for dynamic thermal management with a focus on efficiency, reliability, and ease of use.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess