Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Series FanSense™
Package Tube
Product Status Active
Motor Type - Stepper -
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Technology -
Step Resolution -
Applications Fan Controller
Current - Output -
Voltage - Supply 3V ~ 5.5V
Voltage - Load -
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC647
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1372118-TC647VUA
Ultra Librarian 3D Model Ultra Librarian TC647VUA CAD Model

Description

The TC647VUA is a sophisticated fan speed controller integrated circuit (IC) from the renowned manufacturer, Microchip Technology. This advanced device is designed to provide a reliable and efficient solution for thermal management in a variety of electronic applications. The TC647VUA is part of Microchip's extensive portfolio of thermal management products, known for their precision and durability.

Key Features:

  • Automatic Fan Speed Control: The TC647VUA is capable of automatically adjusting the fan speed based on the temperature inputs it receives, ensuring optimal cooling performance and noise reduction.
  • Temperature Proportional Fan Speed: The fan speed is adjusted proportionally to the measured temperature, which allows for a more nuanced and effective cooling strategy.
  • Voltage Operation: This device operates at a supply voltage range of 3.0V to 5.5V, making it versatile for use in various system designs.
  • Fault Detection: The TC647VUA includes built-in fault detection features such as over-temperature and fan-failure alerts, which help prevent damage to the system due to cooling failures.
  • Energy Efficient: By controlling the fan speed according to the system's cooling needs, the TC647VUA contributes to energy savings by reducing unnecessary fan operation.
  • Brushless DC Fan Support: The IC is designed to support brushless DC fans, which are commonly used for their reliability and efficiency.
  • PWM Control: It utilizes Pulse Width Modulation (PWM) control for precise fan speed adjustments.

Applications:

The TC647VUA is ideal for use in a range of applications where efficient thermal management is critical. These include:

  • Desktop and Laptop Computers
  • Networking Equipment
  • Telecommunications Systems
  • Consumer Electronics
  • Industrial Equipment

With its robust feature set and Microchip Technology's reputation for quality, the TC647VUA is an excellent choice for designers looking to enhance the thermal management capabilities of their systems.

You May Also Be Interested in

ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Lowest to $11.8560
ECAD model for LB11696V-TLM-E
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
Infineon Technologies
H-Bridge Driver IC
Lowest to $401.9409
ECAD model for TLE6284G
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention