EN
  • EN
  • DE

TC647VOA

Part No TC647VOA
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106055-TC647VOA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC647VOA CAD Model

Description

Microchip Technology TC647VOA Product Overview

The TC647VOA is a sophisticated thermal fan speed controller integrated circuit (IC) from Microchip Technology, designed to manage the rotational speed of DC brushless fans based on the temperature of the system. This advanced controller IC is an essential component for systems requiring efficient thermal management solutions, such as computer servers, gaming consoles, and various electronic devices where maintaining optimal temperatures is crucial for performance and longevity.

Key Features:

  • Temperature Proportional Fan Speed Control: The TC647VOA dynamically adjusts fan speed in proportion to the measured temperature, ensuring that the fan operates at the necessary speed to maintain the desired thermal conditions.
  • Energy Efficient: By modulating fan speed based on system temperature, the TC647VOA helps reduce power consumption and noise when maximum cooling is not required, leading to a quieter and more energy-efficient operation.
  • Versatile Operating Voltage Range: This IC operates over a wide voltage range, accommodating various fan specifications and system requirements.
  • FanSense™ Technology: Microchip's proprietary FanSense™ technology protects against fan failure by detecting a stalled, open, or shorted fan. It ensures system reliability by providing a failsafe mechanism that can trigger an alert or initiate a system shutdown in the event of a fan malfunction.
  • Thermal Shutdown Protection: The TC647VOA includes an in-built thermal shutdown feature, which provides an additional layer of protection by turning off the fan driver if the IC temperature exceeds a safe operating threshold.
  • Small Package Size: The compact size of the IC makes it an ideal choice for space-constrained applications, allowing for integration into a variety of designs without significantly impacting the overall form factor.

Applications:

The TC647VOA is versatile and can be applied in numerous thermal management scenarios across a range of industries. It is particularly well-suited for:

  • Desktop and laptop computers
  • Networking and telecommunications equipment
  • Consumer electronics
  • Office electronics such as printers and copiers
  • Industrial control systems

With its advanced features and Microchip's reputation for reliability, the TC647VOA is an excellent choice for designers looking to optimize the thermal performance and efficiency of their systems.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess