EN
  • EN
  • DE

TC33263-2.8EAHTR

Part No TC33263-2.8EAHTR
Manufacturer Microchip Technology
Catalog Specialized ICs
Description LDO REGULATOR POS 2.8V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1345223-TC33263-2.8EAHTR
Ultra Librarian 3D Model Ultra Librarian TC33263-2.8EAHTR CAD Model

Description

Product Overview: TC33263-2.8EAHTR

The TC33263-2.8EAHTR is a state-of-the-art voltage regulator manufactured by Microchip Technology. This precision device is designed to meet the rigorous power management requirements of modern electronic applications. With its compact size and high reliability, it is an ideal choice for a wide range of products, including portable devices, microcontrollers, and other digital systems that require a stable power supply.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 2.8V, ensuring a stable and consistent power supply for sensitive electronic components.
  • High Accuracy: It offers excellent regulation with high accuracy, minimizing the risk of device malfunction or damage due to power fluctuations.
  • Low Dropout: The low dropout (LDO) feature enables the regulator to maintain output voltage even when the input-to-output differential is small, making it highly efficient in battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the regulator and the device it powers from overheating, enhancing system reliability and longevity.
  • Current Limiting: The current limiting function provides additional protection against overcurrent conditions, which could otherwise harm the electronic circuitry.
  • Package: This component comes in a convenient Tape and Reel (TR) package, facilitating automated manufacturing processes and ensuring safe delivery and storage.

Applications

The TC33263-2.8EAHTR is versatile and can be used in various applications. It is particularly well-suited for portable electronics where power efficiency is crucial, such as smartphones, tablets, and wearable devices. Additionally, it serves as a reliable power source in embedded systems, IoT devices, and other applications that require a compact, high-performance voltage regulator.

Why Choose Microchip Technology?

Microchip Technology is renowned for its high-quality semiconductor products and exceptional support. Choosing the TC33263-2.8EAHTR for your power management needs ensures you benefit from Microchip's commitment to performance, durability, and innovation. With this regulator, designers and engineers can create systems that not only meet but exceed the expectations of today's technology landscape.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess