Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835349-RF8007TR13
Ultra Librarian 3D Model Ultra Librarian RF8007TR13 CAD Model

Description

The RF8007TR13 is a high-performance Front-End Module (FEM) designed for a wide range of wireless communication applications. This module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a single compact package. The RF8007TR13 is manufactured by Qorvo, formerly known as RF Micro Devices. It's designed to provide efficient and reliable signal amplification and switching in various wireless devices.

Applications

  • Cellular Handsets: Used in smartphones and feature phones to improve signal strength and quality.
  • Wireless Data Devices: Found in wireless modems, routers, and other data communication equipment.
  • IoT Devices: Integrated into IoT modules and devices that require wireless connectivity.
  • Mobile Hotspots: Used in portable hotspots to enhance Wi-Fi performance and range.
  • Tablets: Improves cellular connectivity in tablet devices.

Features

  • High Power Amplifier (PA): Provides efficient and linear amplification of transmit signals.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity by amplifying weak signals with minimal added noise.
  • Transmit/Receive (T/R) Switch: Enables efficient switching between transmit and receive modes.
  • Compact Package: Small form factor allows for easy integration into space-constrained devices.
  • High Efficiency: Optimizes power consumption, extending battery life in portable devices.
  • Integrated Matching Network: Simplifies board design and reduces component count.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Improved Signal Strength: Enhances transmit power and receiver sensitivity for better wireless performance.
  • Extended Battery Life: Optimized power efficiency reduces battery drain, prolonging device usage.
  • Reduced Component Count: Integrated design minimizes the number of external components required, simplifying board layout.
  • Smaller Footprint: Compact package allows for integration into smaller devices.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Design: Integrated matching network simplifies RF design and reduces development time.

Additional Details

The RF8007TR13 operates in specific frequency bands, typically within cellular and wireless communication ranges. Detailed specifications, including frequency bands, power levels, gain, noise figure, and impedance matching characteristics, are available in the manufacturer's datasheet. The module is designed for surface mount assembly and requires careful attention to thermal management to ensure optimal performance and reliability. The T/R switch provides isolation between the transmit and receive paths, preventing signal leakage and interference. Input and output matching networks are integrated to optimize signal transfer and minimize reflections. Proper grounding and bypassing are crucial for minimizing noise and ensuring stable operation. The module is typically controlled via digital control signals, allowing for flexible operation and mode selection.

You May Also Be Interested in

Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
Infineon Technologies
Lowest to $4.1790
ECAD model for XMC1301-T038F0032 AB
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention