Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953580-FH8069004352114
Series *
Ultra Librarian 3D Model Ultra Librarian FH8069004352114 CAD Model

Description

The Intel FH8069004352114 is an embedded microprocessor designed by Intel. Due to limited publicly available information on this specific part number, its characteristics and applications can be inferred from the general features of Intel's embedded processor family.

Intel embedded processors are built for applications that demand reliable performance, low power consumption, and extended lifecycle support. These processors are commonly found in industrial automation systems, medical devices, retail point-of-sale (POS) terminals, network infrastructure equipment, and digital signage displays.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), industrial PCs, and robotic control systems for automation and process control.
  • Medical Devices: Powering diagnostic imaging equipment, patient monitoring systems, and medical data analysis platforms.
  • Retail Point-of-Sale (POS) Systems: Supporting transaction processing, inventory management, and customer loyalty programs.
  • Network Infrastructure: Serving as the core processing unit in routers, switches, firewalls, and other networking devices.
  • Digital Signage: Driving interactive displays, advertising kiosks, and information terminals in public spaces.

Features:

  • Multi-Core Processing: Delivers enhanced performance and energy efficiency by distributing workloads across multiple cores.
  • Integrated Graphics: Provides built-in graphics processing capabilities for display and visual applications.
  • Extended Temperature Range: Operates reliably in harsh environments with extreme temperature variations.
  • Long-Term Availability: Ensures long-term availability and support, reducing the risk of obsolescence.
  • Hardware-Based Security: Incorporates security features to protect against unauthorized access and cyber threats.

Benefits:

  • Enhanced Performance: Delivers faster processing speeds and improved responsiveness for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, resulting in lower operating costs and extended battery life.
  • Increased Reliability: Ensures stable and dependable operation in challenging environments.
  • Simplified System Design: Streamlines system integration with integrated features and functionalities.
  • Improved Security: Protects sensitive data and critical applications from cyberattacks.

Based on its part number and manufacturer, the FH8069004352114 likely shares similar characteristics with other Intel embedded processors. For precise technical specifications and compatibility information, consulting official Intel documentation or contacting an Intel representative is recommended. It is likely to represent a balance of processing capabilities, energy efficiency, and long-term availability suitable for a wide variety of embedded system requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention