Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 1.5μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 10.8 V ~ 16.5 V
Voltage - Supply, Digital 10.8 V ~ 16.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 790348-MX7537JN+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7537
Introduction Date July 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MX7537JN+ CAD Model

Description

The Maxim Integrated MX7537JN+ is a high-precision, dual 12-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of sophisticated electronic systems. This advanced component is known for its exceptional accuracy and stability, making it an ideal choice for applications requiring precise analog output from digital signals.

Key Features

  • Resolution: The MX7537JN+ offers a 12-bit resolution, providing fine granularity for analog signal conversion.
  • Dual DAC Channels: With two independent DAC channels, it allows for simultaneous output of two analog signals, enhancing its utility in complex systems.
  • Interface: The device supports a simple digital interface compatible with most microprocessors, ensuring ease of integration into existing designs.
  • Stability: It boasts excellent temperature stability and low noise performance, ensuring reliable operation across a range of environmental conditions.
  • Voltage Output: The MX7537JN+ provides a stable and accurate voltage output, which is essential for critical applications such as precision instrumentation and industrial controls.
  • Package: Housed in a robust 24-pin DIP (Dual In-line Package), the MX7537JN+ is designed for through-hole mounting, facilitating easy installation and maintenance.

Applications

The versatility of the MX7537JN+ makes it suitable for a wide array of applications, including:

  • Automated test equipment
  • Industrial control systems
  • Data acquisition systems
  • High-resolution imaging systems
  • Medical instrumentation

Reliability and Performance

Maxim Integrated is renowned for its commitment to quality and reliability, and the MX7537JN+ is no exception. This component is designed to deliver long-term performance and is backed by Maxim's rigorous testing and quality assurance processes. Whether it's for mission-critical industrial applications or high-precision data systems, the MX7537JN+ stands as a testament to Maxim Integrated's dedication to excellence in analog and mixed-signal engineering.

You May Also Be Interested in

Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $17.9174
ECAD model for TLC5615CDGKR
Texas Instruments
IC DAC 12BIT OCTAL 5.5V 20DSBGA / 1-Channel Single ADC Pipelined 105Msps 10-bit Parallel 28-Pin TSSOP Tube
Lowest to $18.1008
ECAD model for TLV5610IYZT
Analog Devices Inc.
IC DAC 8BIT BUFF MULTIPLY 16SOIC / DAC 1-CH R-2R 8-bit
Need more? Email Us
ECAD model for PM7524HSZ
Maxim Integrated
IC DAC 12BIT MULT 28-PLCC / DAC 1-CH 12-bit 28-Pin PLCC T/R
Need more? Email Us
ECAD model for MX7245JP+T
Texas Instruments
IC QUAD 8-BIT SERIAL D/A 16-SOIC / DAC 4-CH Resistor-String 8-bit 16-Pin SOIC T/R
Lowest to $7.0013
ECAD model for TLV5627IDR
Maxim Integrated
IC DAC 12BIT MPU COMP 20SOIC / DAC 1-CH R-2R 12-bit 20-Pin SOIC W
Need more? Email Us
ECAD model for MX7548JCWP+
Analog Devices Inc.
2.7 V to 5.5 V, Parallel Input Dual Voltage Output 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $3.2706
ECAD model for AD7302BRUZ
Renesas Electronics America
IC DAC 8BIT SRL 16-TSSOP / DAC 8-CH Segment 8-bit 16-Pin TSSOP T/R
Need more? Email Us
ECAD model for R2A20168SA#W5
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Need more? Email Us
ECAD model for MAX509AEWP

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention