EN
  • EN
  • DE

TDA8777HL/33/C1,15

Part No TDA8777HL/33/C1,15
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC VIDEO DAC 10BIT TRIPLE 48LQFP / TRIPLE 10-BIT VIDEO DAC UP TO 330 MHZ SAMPLE FREQUENCY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Resolution 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
INL/DNL (LSB) ±1.8 (Maximum), ±0.9 (Maximum)
Architecture String DAC
Operating Temperature Range 0°C ~ 70°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 796607-TDA8777HL/33/C1,15
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8777
Introduction Date September 11, 2003
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8777HL/33/C1,15 CAD Model

Description

The NXP TDA8777HL/33/C1,15 is a high-performance triple 8-bit high-speed analog-to-digital converter (ADC) designed to deliver superior digital data from analog inputs with remarkable accuracy and speed. This ADC is an essential component for applications requiring precise digital representation of analog signals, such as professional video processing, medical imaging, and high-resolution data acquisition systems.

Key Features:

  • Triple 8-bit ADC: The device integrates three independent ADCs, making it ideal for processing RGB or other three-channel signals.
  • High Conversion Rate: With a conversion rate of up to 110 mega samples per second (MSPS), the TDA8777HL/33/C1,15 ensures that high-speed signals are captured with minimal latency.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a reduced power consumption that is critical for temperature-sensitive applications or where power efficiency is paramount.
  • Excellent Dynamic Performance: The ADC delivers outstanding dynamic performance, including a high signal-to-noise ratio (SNR) and low distortion, which is crucial for high-fidelity signal processing.
  • Flexible Reference Voltage: The adjustable reference voltage allows for a wide range of input levels, providing versatility in various application scenarios.
  • Compact LQFP Packaging: Encased in a 64-lead LQFP package, the TDA8777HL/33/C1,15 is designed for space-saving integration into a variety of electronic systems.

Applications:

The NXP TDA8777HL/33/C1,15 is suitable for a myriad of high-speed data conversion applications, including:

  • Professional and broadcast video equipment
  • Medical imaging systems
  • High-resolution scanning and printing
  • Instrumentation and control systems
  • High-definition television (HDTV) receivers

With its robust design and advanced features, the NXP TDA8777HL/33/C1,15 ADC is an ideal choice for system designers looking to enhance the performance and efficiency of their high-speed signal processing applications.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess