EN
  • EN
  • DE

TC1264-3.3VDB

Part No TC1264-3.3VDB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 800 mA Fixed-Output CMOS LDO with Shutdown | IC REG LIN 3.3V 800MA SOT223-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.4V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 130μA
PSRR 64dB (1kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Family Part Number TC126
Manufacturer Pack Quantity 78
MSL Level 1 (Unlimited)
Win Source Part Number 1264424-TC1264-3.3VDB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1264-3.3VDB CAD Model

Description

Product Overview: TC1264-3.3VDB from Microchip Technology

The TC1264-3.3VDB is a high-quality voltage regulator component designed and manufactured by Microchip Technology, a leading provider in the semiconductor industry. This regulator is part of the TC1264 series, which is known for its reliability and performance in a variety of electronic applications. The device offers a fixed output voltage of 3.3V, making it an ideal choice for systems that require a stable power supply.

This voltage regulator is capable of delivering a continuous output current of up to 500mA, which is sufficient for powering a wide range of electronic circuits and components. The TC1264-3.3VDB is designed with a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is only slightly higher than the output voltage. This feature is particularly useful in battery-operated devices where maximizing battery life is crucial.

One of the standout features of the TC1264-3.3VDB is its thermal protection mechanism, which helps to prevent the device from overheating. This protection is essential for maintaining the longevity and reliability of both the voltage regulator and the system it powers. Additionally, the product includes overcurrent protection, which safeguards the device and the application from damage that could be caused by excessive current draw.

The TC1264-3.3VDB comes in a compact SOT-223 package, which is well-suited for space-constrained applications. This small form factor, combined with its surface-mount design, makes it an excellent choice for use in modern, compact electronic assemblies such as personal electronics, portable devices, and IoT applications.

Microchip Technology ensures that their products, including the TC1264-3.3VDB, meet the highest industry standards for quality and performance. This voltage regulator is a testament to Microchip's commitment to providing components that offer reliability and efficiency, making it a trusted choice for engineers and designers looking for a robust power management solution.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4236 $56.9440
90+ $1.1681 $105.1290
135+ $1.1316 $152.7660
185+ $1.0951 $202.5935
240+ $1.0586 $254.0640
320+ $0.9491 $303.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,232 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess