EN
  • EN
  • DE

TSC80251G2D-24IB

Part No TSC80251G2D-24IB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor C251
Data Bus Width 8/16-Bit
Speed 24MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TSC80251G2D
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274678-TSC80251G2D-24IB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC80251G2D-24IB CAD Model

Description

Microchip Technology's TSC80251G2D-24IB Microcontroller

The TSC80251G2D-24IB is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its robust design and efficient operation. This MCU is part of the C251 family, which is designed to deliver the power and flexibility needed for demanding applications in the automotive, industrial, and communication sectors.

Key Features:

  • Advanced Architecture: The TSC80251G2D-24IB is built on a 16-bit C251 core, offering a powerful instruction set that is optimized for high-speed and low-power operation. This makes it an ideal choice for applications that require complex computations and reliable performance.
  • Memory: This MCU comes with integrated memory, including a sizeable on-chip ROM for program storage and RAM for data processing. These memory components are crucial for applications that need to store and execute large amounts of code efficiently.
  • Speed: Operating at a frequency of up to 24 MHz, the TSC80251G2D-24IB ensures swift processing capabilities, which is essential for time-sensitive tasks and processes.
  • Temperature Range: With an industrial temperature range, this microcontroller is built to withstand harsh environments, making it a reliable option for outdoor or variable temperature applications.
  • Package: The device comes in a robust 44-lead PQFP (Plastic Quad Flat Pack) package, which provides a compact footprint while allowing for efficient heat dissipation and easy integration into various circuit designs.
  • I/O Capabilities: A variety of input/output options are available, giving designers the flexibility to connect to a wide range of peripherals and interfaces, which is essential for creating complex, multi-functional systems.

The TSC80251G2D-24IB is equipped with various peripherals, such as timers, serial communication controllers, and interrupt controllers, which facilitate the development of responsive and feature-rich applications. Microchip Technology's commitment to quality ensures that this microcontroller provides a reliable foundation for your embedded systems, with support for long-term availability and a comprehensive development ecosystem.

Whether you're designing an advanced automotive control system, an intricate industrial automation platform, or a sophisticated communication device, the TSC80251G2D-24IB offers the performance, reliability, and versatility required to meet the challenges of modern embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess