EN
  • EN
  • DE

SY58600UMG-TR

Part No SY58600UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINEDRIVER/RCVR CML DIFF 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 133242-SY58600UMG-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58600UMG-TR CAD Model

Description

The SY58600UMG-TR from Microchip Technology is a state-of-the-art, high-speed, low-power differential CML buffer/translator with internal termination. Designed for precision and performance, this advanced component is an ideal solution for a wide range of applications that require high-speed data transmission and signal integrity, such as networking, telecommunications, and data centers.

Key Features

  • High-Speed Performance: The SY58600UMG-TR is capable of handling data rates up to 6.4 Gbps, making it suitable for high-speed signal processing and data transfer.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with a minimal power requirement, reducing the overall power consumption of the system it is integrated into.
  • Internal Termination: It comes with precision internal termination, providing a 50 ohm matched termination to minimize reflections and signal loss, thus ensuring signal fidelity.
  • Flexible Voltage Operation: The device supports a wide range of supply voltages from 2.5V to 3.3V, offering versatility in different system environments.
  • Signal Conditioning: Features built-in signal conditioning that helps to improve the quality of received signals, making it ideal for applications that require long cable lengths or have high noise susceptibility.

Applications

The SY58600UMG-TR is well-suited for a variety of applications, including but not limited to:

  • High-speed data and clock distribution networks
  • Fiber optic receivers and transmitters
  • Backplane and cable data transmission
  • Automated test equipment
  • Serial data transmission in servers and routers

Product Packaging

This device is available in a space-saving 16-pin MLF® (Micro Leadframe Package) and is also offered in tape and reel packaging, denoted by the 'TR' suffix, for ease of assembly in high-volume production environments.

Quality and Reliability

As with all Microchip Technology products, the SY58600UMG-TR is manufactured to the highest quality standards, ensuring reliability and performance consistency for the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess