Microchip Technology TC1047VNBTR Temperature Sensor
The Microchip Technology TC1047VNBTR is a precision analog output temperature sensor that operates in a temperature range from -40°C to +125°C. This high-performance device offers a linear temperature measurement in the form of a voltage output, with a typical output of 10mV/°C. The TC1047VNBTR is designed to provide a cost-effective solution for temperature sensing applications where space and power consumption are critical considerations.
Featuring a low operating current of just 50µA, the TC1047VNBTR is an excellent choice for battery-powered systems, as it helps to extend battery life. The device is also characterized by its excellent linearity and high accuracy, with a typical error of ±1°C, ensuring reliable temperature readings across its entire operating range.
The TC1047VNBTR comes in a small 3-pin SOT-23B package, which makes it suitable for space-constrained applications. Its small footprint and low profile are ideal for portable electronics, HVAC systems, and industrial controls. Furthermore, the sensor's simple three-pin interface allows for easy integration into a wide variety of systems without the need for complex programming or additional signal conditioning hardware.
For design flexibility, the TC1047VNBTR can be powered from a wide supply voltage range of 2.7V to 5.5V. This versatility enables the sensor to be used in conjunction with a broad spectrum of microcontrollers and analog circuits. The device also features a shutdown mode that reduces current consumption to a mere 0.1µA, further conserving power when the sensor is not in use.
Overall, the Microchip Technology TC1047VNBTR is a robust and precise temperature sensor that offers designers a balance of performance, power efficiency, and ease of use, making it an excellent choice for a variety of temperature monitoring applications.
Key Features:
- Linear temperature measurement with 10mV/°C output
- Wide operating temperature range: -40°C to +125°C
- Low operating current: 50µA (typical)
- High accuracy: ±1°C (typical)
- Small SOT-23B package for space-constrained applications
- Wide supply voltage range: 2.7V to 5.5V
- Shutdown mode to reduce power consumption