Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Packaging Reel
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I2C
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-SMD Module
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1146295-APDS-9250
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APDS-9250 CAD Model

Description

The APDS-9250 is a digital ambient light sensor (ALS) with an integrated infrared (IR) LED. It is designed for a wide range of applications, providing accurate ambient light sensing and proximity detection capabilities. This sensor is particularly well-suited for use in mobile devices, wearables, and other consumer electronics where optimizing display brightness and enabling proximity-based functions are essential.

Applications

  • Mobile phones and smartphones for automatic display brightness adjustment.
  • Wearable devices (smartwatches, fitness trackers) for ambient light sensing and proximity detection.
  • Tablets and laptops for display backlight control.
  • Industrial lighting control systems.
  • Digital signage applications for adaptive brightness.

Features

  • Digital Ambient Light Sensing (ALS): Provides accurate ambient light measurement in various lighting conditions.
  • Integrated IR LED: Enables proximity detection capabilities.
  • I2C Interface: Simplifies integration with microcontrollers and other digital systems.
  • Programmable Gain and Integration Time: Allows for optimizing the sensor's sensitivity and dynamic range.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Small Form Factor: Enables integration into compact devices.
  • Operating voltage: 1.7V to 3.3V

Benefits

  • Improved Display Visibility: Automatically adjusts display brightness based on ambient light levels, enhancing user experience.
  • Extended Battery Life: Reduces display power consumption by optimizing brightness.
  • Proximity Detection: Enables features such as disabling the touchscreen during a phone call or waking up a device when approached.
  • Accurate Light Sensing: Provides reliable data for controlling lighting systems and other applications.
  • Simplified System Integration: The I2C interface and small form factor facilitate easy integration into various devices.
  • Reduced System Cost: Integration of ALS and IR LED reduces the need for multiple discrete components.

Additional Details

The APDS-9250 utilizes advanced photodiode technology to provide accurate ambient light sensing. Its integrated IR LED allows for precise proximity detection, making it ideal for a variety of applications. The sensor communicates via an I2C interface, which simplifies its integration with microcontrollers and other digital systems. Programmable gain and integration time enable the sensor to be optimized for different lighting conditions and applications. The device is available in a small form factor package for easy integration into compact devices.

You May Also Be Interested in

Broadcom Limited
Integrated Ambient Light and Proximity Sensor | SENSOR OPT 550NM AMBIENT 10SMD
Lowest to $5.3294
ECAD model for APDS-9800-021
Broadcom Limited
Digital Proximity and Analog Ambient Light Sensor | SENSOR OPT 560NM AMBIENT MODULE
Lowest to $3.5095
ECAD model for APDS-9801
Renesas Electronics America
Low Power Ambient Light and Proximity Sensor with Intelligent Interrupt | SENSOR OPT AMBIENT 8ODFN
Lowest to $9.7480
ECAD model for ISL29028IROZ-T7
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
ECAD model for LTR-556ALS-01
ams
LOW-VOLTAGE LIGHT-TO-DIGITAL CONVERTER | SENSOR OPT 640NM AMBIENT 6BGA
Need more? Email Us
ECAD model for TSL2563CS
Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
ECAD model for LT-1PA01
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $16.1279
ECAD model for SFH 7776
Rohm Semiconductor
Lowest to $1.0432
ECAD model for BH1750FVI
Renesas Electronics America
Light-to-Digital Output Sensor with Address Selection, High Sensitivity, Gain Selection, Interrupt Function and I2C Interface | SENSOR OPT 550NM AMBIENT 8ODFN
Need more? Email Us
ECAD model for ISL29004IROZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2482 $56.2050
61+ $1.8448 $112.5328
95+ $1.7871 $169.7745
130+ $1.7294 $224.8220
168+ $1.6718 $280.8624
225+ $1.4988 $337.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,561 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention