EN
  • EN
  • DE

2N7002WT1G

Part No 2N7002WT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 0.31A 3-Pin SC-70 T/R / MOSFET N-CH 60V 310MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 310mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 0.7nC @ 4.5V
Max Input Capacitance 24.5pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 280mW (Tj)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Dimension SC-70, SOT-323
Win Source Part Number 005734-2N7002WT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics, Power Management, Industrial
Family Name 2N7002W
Introduction Date April 25, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2N7002WT1G CAD Model

Description

ON Semiconductor 2N7002WT1G N-Channel MOSFET

The ON Semiconductor 2N7002WT1G is a high-performance, small-signal N-Channel MOSFET that offers efficient power control and switching in a compact SOT-323 package. This device is designed to cater to the needs of low-power applications, providing a combination of low on-resistance and high switching speed, making it an ideal choice for power management tasks in portable and battery-powered devices.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: SOT-323 (also known as SC-70)
  • Drain-Source Voltage (VDS): 60V
  • Continuous Drain Current (ID): 115 mA
  • Power Dissipation (PD): 225 mW
  • RDS(on): Low on-resistance for improved efficiency
  • Gate Threshold Voltage (VGS(th)): 2.1V
  • Fast Switching Speed: Enables high-frequency operation
  • High Input Impedance: Minimizes gate drive requirements
  • RoHS Compliant: Meets environmental standards for hazardous substance regulations

Applications

The 2N7002WT1G MOSFET is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • Load/Power Switching
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control
  • Portable Electronic Devices
  • Logic Level Conversion

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the 2N7002WT1G MOSFET is a reliable component for designers. Its robust construction and proven semiconductor technology provide stable performance over a wide range of operating conditions. The device's low threshold voltage allows it to be driven by logic-level voltages, making it compatible with modern microcontrollers and digital circuits.

Conclusion

Overall, the ON Semiconductor 2N7002WT1G is a highly efficient, reliable, and versatile N-Channel MOSFET that offers excellent performance in a wide range of electronic applications. Its small footprint and low power consumption make it an excellent choice for space-constrained applications requiring efficient power control.

You May Also Be Interested in

Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0191 $50.0420
5,590+ $0.0179 $100.0610
8,675+ $0.0173 $150.0775
12,500+ $0.0160 $200.0000
16,235+ $0.0154 $250.0190
20,275+ $0.0148 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219,210 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess