EN
  • EN
  • DE

SMBD70LT1

Part No SMBD70LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SS SOT23 SWCH DIO SPCL / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 15,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 327859-SMBD70LT1
Ultra Librarian 3D Model Ultra Librarian SMBD70LT1 CAD Model

Description

The ON Semiconductor SMBD70LT1 is a high-performance Schottky barrier diode designed to offer efficient and reliable operation in various applications. This diode is characterized by its low forward voltage drop and fast switching capabilities, making it an excellent choice for high-frequency and energy-sensitive circuits.

Key Features

  • Low Forward Voltage Drop: The SMBD70LT1 has a low forward voltage drop, which reduces power loss and improves efficiency in applications where it is used.
  • Fast Switching Speed: With its fast switching action, this diode is ideal for high-frequency applications, contributing to reduced switching losses and improved overall performance.
  • Surface Mount Package: The SMBD70LT1 comes in a compact SMB surface-mount package, which is suitable for automated assembly processes and helps in saving PCB space.
  • High Surge Capability: This diode can handle high surge currents, providing robust performance during transient conditions.
  • Low Power Loss: The efficient operation of the SMBD70LT1 results in minimal power loss, making it suitable for power-sensitive designs.
  • Environmental Compliance: ON Semiconductor ensures that the SMBD70LT1 complies with environmental standards, making it a suitable choice for eco-friendly and RoHS-compliant applications.

Applications

The SMBD70LT1 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Protection circuits
  • Switching power supplies
  • Automotive applications
  • Portable devices and high-density PCBs

Technical Specifications

The SMBD70LT1 diode has the following technical specifications:

  • Package: SMB
  • Peak Repetitive Reverse Voltage: 70V
  • Average Rectified Forward Current: 1A
  • Max Surge Current: 10A
  • Operating Junction Temperature Range: -55°C to 150°C

With its combination of efficiency, speed, and compact design, the ON Semiconductor SMBD70LT1 is a solid choice for engineers and designers looking for a reliable Schottky diode for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess