EN
  • EN
  • DE

CSD87588NT

Part No CSD87588NT
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 25A 5PTAB / Mosfet Array 30V 25A 6W Surface Mount 5-PTAB (5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 25A
Rds On (Max) @ Id, Vgs 9.6mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 1.9V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.1nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 736pF @ 15V
Power - Max 6W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 5-LGA
Supplier Device Package 5-PTAB (5x3.5)
Base Product Number CSD87588
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 250 pcs
Win Source Part Number 1381833-CSD87588NT
Ultra Librarian 3D Model Ultra Librarian CSD87588NT CAD Model

Description

Texas Instruments CSD87588NT NexFET™ Power MOSFET

The Texas Instruments CSD87588NT is a state-of-the-art NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of power management applications. This advanced MOSFET is an ideal choice for designers looking to optimize power conversion in systems such as DC/DC converters, motor drives, and other power-intensive electronic devices.

Key Features:

  • Ultra-Low On-Resistance: The CSD87588NT boasts an ultra-low on-resistance (R<sub>DS(on)) of just 8 mΩ at V<sub>GS = 10V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) of 100A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Low Gate Charge: The low gate charge (Q<sub>g) ensures fast switching performance, which is essential for reducing switching losses and improving response times in power conversion circuits.
  • Optimized Packaging: Housed in a SON 5x6mm package, the CSD87588NT is designed for minimal footprint and excellent thermal performance, allowing for more compact and efficient designs.
  • Halogen-Free: As an environmentally conscious product, the CSD87588NT is halogen-free, making it compliant with current environmental regulations and standards for electronic components.

Applications:

  • DC/DC Power Supplies
  • Motor Control
  • Power Tools
  • Server and Telecom Power Systems
  • Load Switches

The CSD87588NT is a testament to Texas Instruments' commitment to providing innovative and energy-efficient solutions for power management challenges. With its exceptional efficiency, robust performance, and compact size, the CSD87588NT is engineered to meet the rigorous demands of modern electronic designs. Whether you are developing power supplies for servers, designing motor controls for industrial automation, or creating compact power tools, the CSD87588NT offers the reliability and performance needed to drive your applications forward.

You May Also Be Interested in

Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7467 $52.2690
165+ $0.6127 $101.0955
255+ $0.5936 $151.3680
350+ $0.5744 $201.0400
455+ $0.5553 $252.6615
605+ $0.4978 $301.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess