EN
  • EN
  • DE

MAX14661ETI+T

Part No MAX14661ETI+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 16: 2 28-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 60 MHz
Contact Plating Tin
Height 800 µm
High Level Output Current 50 mA
Interface 2-Wire, I2C, SPI
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Power Dissipation 2.2857 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Mount Surface Mount
Number of Channels 2
Number of Circuits 1
Number of Pins 28
On-State Resistance 8 Ω
Packaging Tape & Reel (TR)
Resistance 8 Ω
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1145278-MAX14661ETI+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14661ETI+T CAD Model

Description

Maxim Integrated MAX14661ETI+T Precision 16:1 Differential Multiplexer

The MAX14661ETI+T from Maxim Integrated is a highly versatile and precision 16:1 differential analog multiplexer designed to cater to a wide range of applications requiring high-performance signal routing. This advanced IC is part of Maxim's extensive portfolio of switch and multiplexer products, known for their reliability and innovative features.

Constructed with Maxim's proprietary process technology, the MAX14661ETI+T offers low on-resistance (Ron) and low on-resistance flatness, which are critical for maintaining signal integrity, minimizing distortion, and ensuring accurate signal routing. The device is ideal for use in data acquisition systems, medical equipment, communication devices, and any application that demands precise signal management.

The MAX14661ETI+T operates with dual supplies ranging from ±4.5V to ±20V or a single supply from +9V to +40V, providing the flexibility needed for various system designs. It also features Beyond-the-Rails™ capability, allowing signal levels up to the power-supply rails, thereby reducing the need for level shifting and simplifying the design process.

One of the standout features of the MAX14661ETI+T is its Electrostatic Discharge (ESD) protection, which exceeds ±6kV Human Body Model (HBM), ensuring robustness and longevity in harsh electrical environments. The multiplexer also includes a serial interface with daisy-chain capability, allowing multiple devices to be controlled with minimal GPIO usage, an essential feature for space-constrained applications.

The device is offered in a compact, 28-pin TQFN package with an extended temperature range of -40°C to +85°C, making it suitable for industrial applications. The MAX14661ETI+T is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

In summary, the Maxim Integrated MAX14661ETI+T is a high-precision, robust, and flexible solution for complex signal routing requirements. Its superior design and advanced features make it an excellent choice for engineers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4425 $54.4250
23+ $4.4656 $102.7088
35+ $4.3261 $151.4135
48+ $4.1865 $200.9520
62+ $4.0470 $250.9140
83+ $3.6283 $301.1489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess