EN
  • EN
  • DE

SN74HCT138PWRG4

Part No SN74HCT138PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS DEMULTIPLEXERS | IC DECODER/DEMUX SGL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HCT138
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254745-SN74HCT138PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT138PWRG4 CAD Model

Description

SN74HCT138PWRG4 3-to-8 Line Decoder/Demultiplexer by Texas Instruments

The SN74HCT138PWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of the HCT (High-Speed CMOS Logic) family and serves as a 3-to-8 line decoder or demultiplexer, offering precise decoding and demultiplexing capabilities for a variety of digital applications.

The SN74HCT138PWRG4 is designed to be used in systems that require the conversion of a binary code to one of eight output lines, making it ideal for hardware addressing, data routing, and memory bank switching. The device features three binary select inputs (A, B, and C), an active-low enable input (G1), and two active-high enable inputs (G2A and G2B). These inputs collectively control the eight mutually exclusive outputs (Y0 to Y7).

With its wide operating voltage range of 4.5V to 5.5V, the SN74HCT138PWRG4 is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into mixed-technology systems. The device also boasts a high fan-out capability and can drive up to 10 LSTTL loads, ensuring reliable operation in complex circuits.

One of the key features of the SN74HCT138PWRG4 is its low power consumption, making it suitable for use in power-sensitive applications. Additionally, the device's balanced propagation delays provide consistent performance, which is critical for maintaining timing accuracy in digital systems.

Available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN74HCT138PWRG4 offers a compact footprint that is beneficial for space-constrained applications. Its surface-mount form factor facilitates automated assembly processes, improving manufacturing efficiency and reducing production costs.

In conclusion, the SN74HCT138PWRG4 from Texas Instruments is a versatile and efficient solution for decoding and demultiplexing needs in digital systems. With its high integration, low power consumption, and compatibility with existing logic levels, this device is an excellent choice for designers looking to optimize their hardware configurations.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3463 $50.2135
355+ $0.2842 $100.8910
545+ $0.2753 $150.0385
755+ $0.2664 $201.1320
975+ $0.2576 $251.1600
1,300+ $0.2309 $300.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess