EN
  • EN
  • DE

MAX14585AEVB+T

Part No MAX14585AEVB+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Small, High-Performance USB Switches Integrate Low Power and High-ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 960 MHz
Contact Plating Gold
High Level Output Current 100 mA
Max Operating Temperature 85 °C
Max Power Dissipation 559 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 2
Number of Circuits 1
Number of Pins 10
Operating Supply Current 7 µA
Polarity Non-Inverting
Resistance 6 Ω
RoHS Compliant
Turn-Off Delay Time 40 µs
Turn-On Delay Time 120 µs
Working Voltage 5.5 V
Win Source Part Number 1142321-MAX14585AEVB+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14585AEVB+T CAD Model

Description

The MAX14585AEVB+T is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX14585A high-performance level shifter and translator from Maxim Integrated. This advanced device is specifically engineered to facilitate the voltage level translation between different logic level standards, making it an essential tool for developers working with multi-voltage systems.

Key Features

  • Flexible Voltage Translation: The MAX14585A supports a wide range of voltage levels, enabling translation between lower voltage logic levels (down to 1.2V) and higher voltage logic levels (up to 5.5V), making it highly versatile for various applications.
  • High-Speed Operation: Designed for high-speed applications, this level shifter can support data rates up to 200Mbps, making it suitable for fast communication interfaces.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Robust ESD Protection: The MAX14585AEVB+T includes robust Electrostatic Discharge (ESD) protection, safeguarding the device against static damage during handling and operation.

Applications

The versatility of the MAX14585A makes it suitable for a range of applications, including but not limited to:

  • Mobile Devices
  • Tablets and Portable Electronics
  • Data Communication Systems
  • Multi-Voltage Digital Interface Translation

Easy-to-Use Evaluation Board

The evaluation board MAX14585AEVB+T is designed with the user in mind, featuring an easy-to-use interface that allows for quick setup and testing. It includes all necessary circuitry to evaluate the MAX14585A, and its layout is optimized to minimize signal distortion and maximize performance.

Support and Documentation

Maxim Integrated provides comprehensive technical support for the MAX14585AEVB+T, including detailed documentation, application notes, and design resources to assist developers in integrating the device into their projects effectively.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess