EN
  • EN
  • DE

SY89312VMG-TR

Part No SY89312VMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN /2 PECL/ECL 8-MLF / Clock Divider Buffer 1-OUT 1-IN 1:1 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Reel package
Type Clock Generator
PLL No
Input ECL, PECL
Output ECL, PECL
Number of Circuits 1
Frequency - Max 4GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 795959-SY89312VMG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY89312
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89312VMG-TR CAD Model

Description

Microchip Technology's SY89312VMG-TR: A High-Performance Differential Receiver/Driver

The SY89312VMG-TR is a cutting-edge differential receiver/driver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of Microchip's high-speed, precision family of products, and it is specifically engineered to address the needs of high-speed data transmission and signal conditioning.

Key Features and Benefits

  • High-Speed Performance: The SY89312VMG-TR is capable of delivering exceptional data rates, making it an ideal choice for applications that require rapid data processing and transmission.
  • Differential Design: It features a differential input and output, providing superior noise immunity and reducing signal distortion. This makes it particularly suitable for environments with high levels of electrical noise or for long-distance data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with low power consumption, which helps in reducing the overall energy footprint of the systems in which it is used.
  • Flexible Power Supply: The SY89312VMG-TR operates over a wide range of power supplies, from 2.5V to 3.3V, offering flexibility in various application environments and compatibility with a broad range of other components.
  • Robust Temperature Range: This receiver/driver is built to withstand industrial temperature ranges, ensuring reliable performance under extreme conditions.

Applications

The versatility of the SY89312VMG-TR makes it suitable for a wide array of applications, including but not limited to:

  • High-speed data systems
  • Telecommunications
  • Networking equipment
  • Automated Test Equipment (ATE)
  • Signal conditioning systems

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY89312VMG-TR is no exception, as it is manufactured with the stringent processes for which Microchip is known. Additionally, it is available in a compact 16-pin MLF® package, offering a space-saving solution for systems where board real estate is at a premium.

Whether you're designing high-speed communication infrastructure or complex data processing equipment, the SY89312VMG-TR from Microchip Technology is an excellent choice for ensuring robust performance, reliability, and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess