EN
  • EN
  • DE

TSA5060ATS/C1,118

Part No TSA5060ATS/C1,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH FREQ 1.3GHZ 16-SSOP / Clock Generator 64MHz to 1.3GHz-IN 16-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL No
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Frequency - Max 1.3GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 16-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 798456-TSA5060ATS/C1,118
Popularity Medium
Supply and Demand Status Limited
Family Name TSA5060
Introduction Date August 21, 2000
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSA5060ATS/C1,118 CAD Model

Description

The NXP TSA5060ATS/C1,118 is a high-performance frequency synthesizer designed to deliver precise and stable frequencies for a wide range of applications. This integrated circuit (IC) is specifically engineered to meet the rigorous demands of modern communication systems, including wireless infrastructure, satellite communications, and professional mobile radios.

Key Features

  • Versatile Frequency Range: The TSA5060ATS/C1,118 offers a broad frequency range, making it suitable for various applications that require different frequency bands.
  • Low Phase Noise: With its low phase noise characteristic, the synthesizer ensures high signal integrity, which is crucial for maintaining the quality of communication links.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for system engineers.
  • Programmability: It features a programmable divider and reference counter, allowing for fine-tuning of the output frequency to meet specific application requirements.
  • Supply Voltage: The synthesizer operates on a single 5V supply voltage, making it compatible with a wide range of power supply standards.

Applications

The NXP TSA5060ATS/C1,118 is designed to be used in various high-frequency applications. Its precision and reliability make it an ideal choice for:

  • Wireless infrastructure (base stations, repeaters)
  • Satellite communications
  • Professional mobile radios
  • Test and measurement equipment
  • PLL (Phase-Locked Loop) circuits

Product Specifications

Parameter Value
Manufacturer NXP Semiconductors
Part Number TSA5060ATS/C1,118
Supply Voltage 5V
Package SOT96-1

Overall, the NXP TSA5060ATS/C1,118 frequency synthesizer stands out as a robust and flexible solution for generating accurate frequencies in sophisticated electronic systems. Its combination of performance, integration, and programmability makes it a valuable component in the design of high-quality communication equipment.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6986 $52.3950
175+ $0.5732 $100.3100
275+ $0.5553 $152.7075
375+ $0.5374 $201.5250
485+ $0.5195 $251.9575
645+ $0.4657 $300.3765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,630 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess