Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414332-IBM EJ27 - Cryptographic Coprocessor Security Module
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EJ27 - Cryptographic Coprocessor Security Module CAD Model

Description

The IBM EJ27 Cryptographic Coprocessor Security Module is an advanced security solution designed to enhance data protection and cryptographic processing across a wide range of IBM systems. This hardware module provides high-level encryption capabilities to safeguard sensitive information, thus ensuring compliance with global data security standards and regulations. The EJ27 is engineered to accelerate cryptographic operations, including encryption, decryption, digital signature generation, and verification, offering superior performance and efficiency. It supports various cryptographic algorithms and protocols, making it versatile for different security needs. This coprocessor is particularly suitable for financial services, health care, and government sectors, where data security is paramount. With its robust protection mechanisms and performance optimization features, the IBM EJ27 is a crucial component for organizations focused on maintaining high security and confidentiality of their data.

You May Also Be Interested in

Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
ECAD model for SUPERMICRO 9207-8I - LSI 9207-8I 8PORT 6Gbps HBA
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
ECAD model for NETAPP X-56031-00 - Netapp 4-Port 25Gb ISCSI Card (no front plate)
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
ECAD model for NETAPP 111-02451 - Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
ECAD model for NETAPP 111-00285 - NetApp 4 PORT 4 GBPS FC HBA
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
ECAD model for NETAPP X1047-R5 - NIC,Quad-Port 10/100/1000BaseT
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
ECAD model for NETAPP 111-00416 - NetApp 4 PORT 4 GBPS PCIE HBA
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
ECAD model for NETAPP 111-00204 - HBA,FC,Tape,PCIe,4Gb,Op (2),R6
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
ECAD model for NETAPP X1133A-R6 - Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
ECAD model for NETAPP X1107A - PCIe 2-port 10GbE bare cage SFP+ adapter

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention