EN
  • EN
  • DE

SY89329VMG-TR

Part No SY89329VMG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-MLF® (2x2)
Manufacturer Microchip Technology
Series SY89
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, 8-MLF®
Case / Package 8-MLF® (2x2)
Family Name SY89329
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-1420-6, SY89329VMGTR, -SY89329VMG-TR, SY89329VMG TR, 576-1420-2, -SY89329VMG TR, 576-1420-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935784-SY89329VMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89329VMG-TR CAD Model

Description

Microchip Technology SY89329VMG-TR

The SY89329VMG-TR from Microchip Technology is a high-performance, precision timing logic device designed to meet the rigorous demands of today's fast-paced and complex electronic systems. This device is part of Microchip's high-speed, low-power precision logic family, offering a blend of speed and power efficiency that is critical for modern applications.

Key Features:

  • High-Speed Operation: The SY89329VMG-TR is capable of delivering fast propagation delays, making it suitable for high-frequency applications where timing accuracy is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, which helps to minimize heat generation and power usage in your system.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages, providing flexibility in various power environments and ensuring compatibility with different logic levels.
  • Temperature Range: This component is designed to operate reliably over a broad temperature range, ensuring performance stability in diverse operating conditions.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and signal integrity, which is essential for maintaining data integrity in noisy environments or over long distances.
  • Package Type: The SY89329VMG-TR comes in a compact, surface-mount package, allowing for efficient use of board space and ease of integration into a variety of designs.

Applications:

Given its fast switching speeds and precision, the SY89329VMG-TR is well-suited for a range of applications, including:

  • High-speed data communication systems
  • Networking and telecommunications
  • Signal processing
  • Automated test equipment
  • Industrial control systems

The SY89329VMG-TR is a testament to Microchip Technology's commitment to providing advanced, reliable solutions for the electronics industry. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess