EN
  • EN
  • DE

SN74LVC4245ADBRE4

Part No SN74LVC4245ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description OCTAL BUS TRANSCEIVER AND 3.3-V TO 5-V SHIFTER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255709-SN74LVC4245ADBRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC4245ADBRE4 CAD Model

Description

SN74LVC4245ADBRE4 - Texas Instruments Octal Bus Transceiver

The SN74LVC4245ADBRE4 from Texas Instruments is a versatile octal bus transceiver designed with two separate supply voltages. This integrated circuit enables data transfer from the A bus to the B bus and vice versa, suitable for mixed-voltage applications. It is part of the LVC family, which is known for its low-voltage operation and compatibility with TTL levels.

With its dual-supply voltage capability, the SN74LVC4245ADBRE4 allows for the interfacing between 3.3V and 5V systems. The A port is designed to track the VCCA level, which can range from 1.65V to 3.6V, while the B port is designed to track the VCCB level, which is 2.7V to 5.5V. This makes the device particularly useful in scenarios where bridging between different logic levels is required without the use of additional level shifters.

The device features eight bidirectional data paths, with DIR and OE inputs that control the direction of data flow and output enable functions, respectively. When the output-enable (OE) input is low, the device passes data from the A bus to the B bus or vice versa, depending on the state of the direction control (DIR) input. A high on OE disables the outputs, allowing the buses to be used for other purposes.

Furthermore, the SN74LVC4245ADBRE4 offers a robust design with high-drive outputs that can sink and source significant current, ideal for driving heavy loads. The device also includes a bus-hold feature, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.

Encased in a DBR package, which is a 20-pin SSOP (Shrink Small-Outline Package), the SN74LVC4245ADBRE4 is optimized for reduced space on printed circuit boards, making it a suitable choice for compact and high-density applications. Its operating temperature range extends from -40°C to 85°C, allowing for reliable performance across various environmental conditions.

Overall, the SN74LVC4245ADBRE4 is a highly functional and reliable component for designers looking to facilitate communication between different voltage domains within their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4244 $50.9280
255+ $0.3976 $101.3880
395+ $0.3842 $151.7590
560+ $0.3573 $200.0880
730+ $0.3439 $251.0470
910+ $0.3304 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,570 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess