EN
  • EN
  • DE

NB4N11SMNR2G

Part No NB4N11SMNR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC BUFFER/XLATOR LVDS 16-QFN / Clock Fanout Buffer 2-OUT 1-IN 1:2 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal LVDS
Output Type Differential
Data Rate 2.5Gbps
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 790514-NB4N11SMNR2G
Popularity Medium
Supply and Demand Status Limited
Family Name NB4N11
Introduction Date December 19, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NB4N11SMNR2G CAD Model

Description

ON Semiconductor NB4N11SMNR2G Clock Buffer

The NB4N11SMNR2G from ON Semiconductor is a versatile and high-performance clock buffer that is designed to deliver exceptional clock distribution solutions. This device is a member of ON Semiconductor's expansive clock management portfolio and is engineered to provide a low-skew, single input to four output, 2.5V / 3.3V differential ECL/PECL clock distribution solution.

Constructed with the advanced semiconductor technology, the NB4N11SMNR2G ensures minimal signal distortion and attenuation, making it an ideal choice for demanding applications that require precise clock distribution. The buffer's ability to operate over a wide voltage range of 2.375V to 3.465V allows for flexibility in various system designs and compatibility with different logic levels.

Key features of the NB4N11SMNR2G include its maximum output skew of 20ps, which ensures synchronous output signals for high-speed digital systems. The device also boasts a maximum propagation delay of 250ps, contributing to its high-speed performance. The differential PECL inputs can be adapted to accept single-ended inputs by connecting the unused complementary differential input to VCC - 2V through a 50-ohm resistor, offering design versatility.

The NB4N11SMNR2G is offered in a compact 3x3 mm 16-pin QFN package, which is ideal for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliability and performance across various environmental conditions. Additionally, the device is characterized for both 3.3V and 2.5V operation, which provides the flexibility to be used in mixed-voltage environments.

Applications for the NB4N11SMNR2G are broad and include clock distribution for high-speed data communication, networking, telecommunications, and computing systems where signal integrity and timing precision are paramount. Its high-frequency operation and low skew attributes make it suitable for high-performance PLL loop filter and clock amplification applications.

ON Semiconductor's commitment to quality ensures that the NB4N11SMNR2G meets stringent industry standards, making it a reliable component for your clock management needs.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3239 $58.5912
20+ $6.0095 $120.1900
30+ $5.8224 $174.6720
42+ $5.6341 $236.6322
54+ $5.4458 $294.0732
71+ $4.8833 $346.7143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess