EN
  • EN
  • DE

NB100LVEP91DWG

Part No NB100LVEP91DWG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRPL PECL-NECL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal LVNECL
Output Type Differential
Data Rate 2Gbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 108831-NB100LVEP91DWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB100LVEP91DWG CAD Model

Description

ON Semiconductor NB100LVEP91DWG Overview

The NB100LVEP91DWG is a high-performance differential receiver and driver from ON Semiconductor, designed to meet the needs of demanding applications that require high-speed data transmission and signal integrity. This device is part of ON Semiconductor's portfolio of advanced communication solutions, providing a reliable interface for data communication in networking, telecommunication, and computing systems.

Key Features

  • High-Speed Performance: The NB100LVEP91DWG is capable of operating at very high speeds, making it suitable for applications that require fast data transfer rates.
  • Differential Signaling: This product employs differential signaling, which enhances noise immunity and allows for longer cable runs without compromising signal quality.
  • Low Voltage Differential Signaling (LVDS): The device supports LVDS, which minimizes power consumption while maintaining high-speed data transmission.
  • Compatibility: It is designed to be compatible with industry standards, ensuring easy integration into existing systems and interoperability with other components.
  • Robust Design: The NB100LVEP91DWG is built to withstand harsh industrial environments, providing reliable performance under a wide range of temperatures and conditions.

Applications

The versatility of the NB100LVEP91DWG makes it suitable for a variety of high-speed data transmission applications, including:

  • Networking equipment such as routers, switches, and hubs
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Backplane interconnects
  • Server and storage systems

Technical Specifications

Some of the technical specifications of the NB100LVEP91DWG include:

  • Supply Voltage: 2.375 V to 3.465 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC-8
  • RoHS compliant

With its combination of high-speed capabilities, differential signaling, and low power consumption, the NB100LVEP91DWG from ON Semiconductor stands out as a robust and efficient solution for high-speed data communication needs. Its adherence to industry standards and compatibility with various applications make it a go-to component for engineers and designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1892 $63.5676
7+ $17.3860 $121.7020
11+ $16.8427 $185.2697
15+ $16.2994 $244.4910
19+ $15.7560 $299.3640
25+ $14.1261 $353.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess