EN
  • EN
  • DE

MC100ELT21DTR2G

Part No MC100ELT21DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Translator PECL to TTL 1-CH Unidirectional 8-Pin TSSOP T/R / IC XLATOR PECL-TTL DIFF 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100ELT
Packaging Reel package
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787620-MC100ELT21DTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC100ELT21
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100ELT21DTR2G CAD Model

Description

ON Semiconductor MC100ELT21DTR2G - Product Overview

The ON Semiconductor MC100ELT21DTR2G is a high-performance differential PECL to TTL translator designed to bridge the gap between two distinct digital signaling environments. This device is part of ON Semiconductor's extensive line of integrated circuits that cater to the need for speed and reliability in modern digital communication systems.

Constructed with advanced technology, the MC100ELT21DTR2G ensures fast propagation delay times and minimal skew, which are critical for maintaining signal integrity in high-speed data transmission. The translator operates with a 5V power supply and is capable of converting PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an ideal choice for applications involving interfacing between these two logic families.

The device comes in a compact TSSOP-8 package, which is optimized for reduced space on printed circuit boards, allowing for high-density mounting. This small form factor, along with its operating temperature range from -40°C to +85°C, makes the MC100ELT21DTR2G suitable for a wide array of industrial and commercial applications, including telecommunications, computing, and data networking.

Key features of the MC100ELT21DTR2G include:

  • Fast propagation delays and minimal skew for high-speed operation
  • PECL to TTL signal translation
  • Compatible with 5V power supply
  • Operating temperature range of -40°C to +85°C
  • Available in a space-saving TSSOP-8 package
  • Pb-free and RoHS compliant, ensuring environmental sustainability

ON Semiconductor's commitment to quality is evident in the MC100ELT21DTR2G, which is designed to meet the stringent requirements of high-speed digital systems. Whether used in clock distribution circuits, data transmission interfaces, or signal conversion applications, this translator provides a reliable solution for maintaining signal integrity across different logic levels.

The MC100ELT21DTR2G is a testament to ON Semiconductor's expertise in creating products that not only perform exceptionally but also facilitate seamless integration into existing and next-generation digital systems.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess