EN
  • EN
  • DE

LTC6957HMS-4#PBF

Part No LTC6957HMS-4#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 2-OUT 1-IN 1:2 12-Pin MSOP Tube / IC CLK BUFFER DVR 1:2 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, CMOS, LVDS, LVPECL
Output CMOS
Frequency - Max 300MHz
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 784480-LTC6957HMS-4#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6957-4
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6957HMS-4#PBF CAD Model

Description

The LTC6957HMS-4#PBF is a high-performance, low phase noise differential clock buffer and divider from Linear Technology, which is now part of Analog Devices. This precision device is designed to manage clock signals with utmost accuracy, making it an ideal choice for demanding applications such as data communications, test equipment, and military systems.

Key Features

  • Low Phase Noise: The LTC6957HMS-4#PBF offers exceptionally low phase noise performance, ensuring stable and reliable clock signals for sensitive applications.
  • Adjustable Division: Users can configure the division ratio, allowing for flexible frequency planning in complex systems.
  • Differential Outputs: The device provides differential outputs, which are less susceptible to noise and can drive long traces with minimal signal degradation.
  • Wide Frequency Range: It operates over a broad frequency range, accommodating various clocking requirements.
  • Power Supply Range: The LTC6957HMS-4#PBF operates from a 3.3V supply voltage, making it compatible with modern low-voltage logic levels.
  • High-Speed Operation: With its ability to handle high clock speeds, it is well-suited for high-performance systems.
  • Robust Package: The product comes in an MSOP-16 package, which is known for its small footprint and reliability in a wide range of environmental conditions.

Applications

The LTC6957HMS-4#PBF is versatile and can be used in a variety of applications, including:

  • Data Communication Systems
  • High-Frequency Trading Platforms
  • Test and Measurement Equipment
  • Military and Aerospace Electronics
  • Wireless Infrastructure

Conclusion

With its high precision, low phase noise, and flexible configuration options, the LTC6957HMS-4#PBF from Linear Technology is an exceptional choice for system designers who require a reliable and versatile clock management solution. Its robust design and comprehensive feature set ensure that it can meet the rigorous demands of a wide range of high-performance applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0000 $78.0000
4+ $32.0000 $128.0000
5+ $31.0000 $155.0000
7+ $30.0000 $210.0000
9+ $29.0000 $261.0000
12+ $26.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess