EN
  • EN
  • DE

SY10EL11VZGTR

Part No SY10EL11VZGTR
Manufacturer Micrel
Catalog Clock/Timing - Clock Buffers, Drivers
Description 5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262944-SY10EL11VZGTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL11VZGTR CAD Model

Description

The SY10EL11VZGTR is a high-speed differential receiver from Micrel (now Microchip Technology). This device is designed for high-frequency signal reception in communication systems and data transmission applications. The EL11 series is known for its extremely fast propagation delays and low skew, making it suitable for demanding applications requiring precise timing.

Applications:

  • High-speed data transmission: Used in data transmission lines to receive and process high-frequency signals.
  • Clock distribution networks: Distributes clock signals with minimal skew in high-performance systems.
  • Level translation: Converts differential signals to single-ended signals for interfacing with other logic families.
  • Backplane transceivers: Used in backplane communication systems to receive data from other boards.
  • Test and measurement equipment: Enables high-speed signal acquisition and processing in test instruments.

Features:

  • Differential receiver: Receives differential input signals, providing common-mode noise rejection.
  • High-speed operation: Extremely fast propagation delays for high-frequency applications.
  • Low skew: Minimizes timing differences between output signals.
  • ECL (Emitter-Coupled Logic) compatibility: Designed for interfacing with ECL logic levels.
  • Small package size: Available in compact surface-mount packages for high-density board layouts.

Benefits:

  • High-speed data transfer: Enables fast and reliable data transmission in communication systems.
  • Precise timing: Low skew ensures accurate timing in clock distribution networks.
  • Noise immunity: Differential inputs provide excellent common-mode noise rejection.
  • Easy interfacing: ECL compatibility simplifies interfacing with other ECL devices.
  • Compact design: Small package size allows for integration into space-constrained applications.

The SY10EL11VZGTR operates with a typical supply voltage of -5.5V and features a high bandwidth, allowing it to handle extremely fast data rates. The differential inputs provide excellent common-mode noise rejection, improving signal integrity in noisy environments. The device's low skew ensures that clock signals are distributed with minimal timing differences, which is crucial in high-performance systems. The ECL compatibility simplifies interfacing with other ECL devices, reducing the need for complex level translation circuitry. This receiver is often used in applications requiring extremely fast and reliable signal reception, such as in high-speed networking equipment, data acquisition systems, and test and measurement instruments. Its ability to handle high-frequency signals with minimal distortion makes it a preferred choice for demanding applications. The part is typically available in a small outline integrated circuit (SOIC) package, facilitating surface-mount assembly and high-density board layouts. The device is designed to meet the stringent requirements of high-speed communication systems, offering a combination of high performance, reliability, and compact size.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess