EN
  • EN
  • DE

SY88912LMI

Part No SY88912LMI
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 3.2GB 3.45V 16MLF  /  Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Bulk
Type Laser Diode Driver (Fiber Optic)
Data Rate 3.2Gbps
Number of Channels 1
Voltage - Supply 3.15V ~ 3.45V
Current - Supply 65 mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Mounting SMD (SMT)
Base Product Number SY88912
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253464-SY88912LMI
Ultra Librarian 3D Model Ultra Librarian SY88912LMI CAD Model

Description

The SY88912LMI from Microchip Technology is a high-performance, low-power limiting post amplifier designed for use in fiber optic receivers. This advanced product is part of Microchip's portfolio of networking components that are integral in facilitating high-speed data transmission over optical networks.

Key Features

  • High Sensitivity: The SY88912LMI boasts an exceptional input sensitivity, making it capable of detecting low-level optical signals with high precision.
  • Adjustable Output: It offers a user-adjustable output amplitude, which allows for fine-tuning to match the specific requirements of the connected components or systems.
  • Signal Detection: The device includes a loss of signal (LOS) detection feature that provides a high-level logic signal when the input signal falls below a preset threshold.
  • Chatter-Free Operation: The LOS is designed with hysteresis to prevent chatter on the output, ensuring stable operation even under fluctuating signal conditions.
  • Wide Bandwidth: With its wide bandwidth, the SY88912LMI can support high data rates, making it suitable for a range of high-speed communication applications.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management within the system.
  • PECL Data Outputs: It features differential PECL data outputs, which are essential for maintaining signal integrity in high-speed data environments.

Applications

The SY88912LMI is ideal for various applications within the telecommunications and data communications sectors. This includes, but is not limited to, gigabit ethernet, fiber channel applications, and other high-speed data links that require reliable signal amplification.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SY88912LMI is manufactured to the highest standards, ensuring consistent performance and durability for critical communication systems. Customers can trust this product to deliver exceptional performance and to uphold the rigorous demands of modern optical networks.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess