EN
  • EN
  • DE

ISL58781CRZ-T13

Part No ISL58781CRZ-T13
Manufacturer Renesas Electronics America
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Renesas Electronics America
Package Tray
Product Status Obsolete
Type Laser Diode Driver
Number of Channels 1
Voltage - Supply 4.5V ~ 5.7V
Current - Supply 25 mA
Temperature Range - Operating -10°C ~ 85°C (TA)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Mounting Type Surface Mount
Base Product Number ISL58781
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 607074-ISL58781CRZ-T13
Ultra Librarian 3D Model Ultra Librarian ISL58781CRZ-T13 CAD Model

Description

The ISL58781CRZ-T13 is a laser diode driver integrated circuit (IC) designed for power management in laser applications.

  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
  • Mounting Type: Surface Mount
  • Package: 28-VFQFN
  • Voltage Supply Range: 4.5V to 5.7V
  • Operating Temperature Range: -10°C to 85°C
  • Channels: Single
  • Current Supply: 25mA
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Maxim Integrated
2.5GBPS VCSEL AND LASER DRIVER
Lowest to $5.6872
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess