EN
  • EN
  • DE

SY88912LMG TR

Part No SY88912LMG TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 3.2GB 3.45V 16MLF  /  Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 3.2Gbps
Number of Channels 1
Voltage - Supply 3.14V ~ 3.45V
Current - Supply 65 mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Mounting SMD (SMT)
Base Product Number SY88912
Other Names SY88912LMG TR,SY88912LMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253447-SY88912LMG TR
Ultra Librarian 3D Model Ultra Librarian SY88912LMG TR CAD Model

Description

The SY88912LMG TR is a cutting-edge optical transceiver IC designed and manufactured by Microchip Technology. This high-performance, low-power device is specifically engineered to meet the rigorous demands of high-speed communication networks. It is an ideal choice for applications requiring fast and reliable data transmission, such as in data centers, telecommunication systems, and advanced computing infrastructure.

Key Features

  • High-Speed Performance: The SY88912LMG TR is capable of supporting data rates up to 3.2 Gbps, ensuring swift data transfer for time-sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, which is critical for reducing operational costs and thermal footprint in dense electronic environments.
  • Enhanced Signal Integrity: It features an integrated limiting post amplifier that ensures signal integrity by providing consistent output amplitude over variations in input signal strength and supply voltage.
  • Flexible Usage: The device is suitable for use with various fiber types, including multimode and single-mode fibers, providing versatility in deployment across different network infrastructures.
  • Robust Design: The SY88912LMG TR is built to withstand industrial temperature ranges, making it reliable in diverse operating environments.

Applications

  • Fiber Channel Systems
  • Gigabit Ethernet
  • SONET/SDH Networks
  • High-Speed Data Acquisition Systems
  • Board-to-Board Interconnects

Technical Specifications

The SY88912LMG TR operates within a supply voltage range of 3.3V and features a differential PECL inputs and outputs interface. It comes in a compact 10-pin Micro Leadframe Package (MLP) that is RoHS compliant, catering to modern environmental and safety standards.

Ordering Information

The product is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For ordering, the complete part number is SY88912LMG TR, and it is sold in standard reel quantities suitable for large-scale production requirements.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess