Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Amplifier, Comparator, Reference
Applications Power Management
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TSM102
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 382464-TSM102ID
Ultra Librarian 3D Model Ultra Librarian TSM102ID CAD Model

Description

The TSM102ID is a versatile integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This IC is a dual operational amplifier (op-amp) and voltage reference that is specifically engineered to offer a combination of high functionality and reliability for a broad range of applications.

Key Features

  • Dual Operational Amplifiers: The TSM102ID contains two independent op-amps with low offset voltage and high gain bandwidth product, making it suitable for high-accuracy signal conditioning and processing.
  • Precision Voltage Reference: A stable and precise voltage reference is integrated into the chip, providing a fixed 2.5V output that can be used for various control and adjustment functions within electronic circuits.
  • Low Power Consumption: Designed for efficiency, the TSM102ID operates with low power consumption, making it ideal for portable and battery-powered devices.
  • Wide Operating Voltage Range: The device supports a wide range of supply voltages from 2.7V to 36V, allowing for flexibility in different system designs.
  • High Input Impedance: The high input impedance of the op-amps minimizes loading on the previous stage and makes it easier to interface with other components in the system.

Applications

The TSM102ID is highly adaptable and can be used in various electronic systems, including:

  • Power supply management
  • Battery chargers
  • Automotive control systems
  • Data acquisition systems
  • Signal conditioning circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TSM102ID is no exception. It is built to meet the stringent requirements of industrial and automotive standards, ensuring reliable performance in even the most demanding conditions. With its robust design, the TSM102ID is a solid choice for engineers looking for a dependable solution to integrate into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DIFF ADC DVR LOW DISTOR 8SOIC / ADC Driver IC Data Acquisition 8-SOIC
Need more? Email Us
ECAD model for AD8138AARZ
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.7840
ECAD model for MAX4374TESD
Analog Devices Inc.
IC VGAIN AMP 64LFCSP / Variable Gain Amplifier IC Signal Processing 64-LFCSP-VQ (9x9)
Lowest to $40.6930
ECAD model for AD8335ACPZ
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ECAD model for LA7791T-MPB-E
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Need more? Email Us
ECAD model for LTC6409CUDB#TRMPBF
Texas Instruments
DIFFERENTIAL LINE DRIVER
Lowest to $0.5151
ECAD model for THS6222IRHFR
Maxim Integrated
IC TRANSIMPEDANCE AMP 8SOIC / Transimpedance Preamplifier IC Optical Networks 8-SOIC
Need more? Email Us
ECAD model for MAX3267CSA
Microchip Technology
IC LIMITING AMP 16QFN
Need more? Email Us
ECAD model for SY88953ALMG-TR
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8122T-TLM-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9860 $54.2300
125+ $0.8091 $101.1375
195+ $0.7838 $152.8410
265+ $0.7585 $201.0025
345+ $0.7332 $252.9540
460+ $0.6574 $302.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 84,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention