Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
Family Name M27C512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.32.0061
Other Part Number 497-1670-5, 497-1670-5-NDR
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880568-M27C512-12C6
Ultra Librarian 3D Model Ultra Librarian M27C512-12C6 CAD Model

Description

The M27C512-12C6 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This product is designed for applications where reliable and durable non-volatile memory storage is essential. With its vast array of features and robust design, it is suitable for a wide range of applications, including embedded systems, automotive industries, and various other electronics that require a stable firmware or data storage solution.

Key Features

  • Memory Size: 512 Kbit (64K x 8 bits) offering ample storage for complex programs and data sets.
  • Access Time: 120 ns access time, providing swift data retrieval for high-performance systems.
  • Programming Voltage: 12.75V ± 0.25V, ensuring precise and reliable programming of the memory cells.
  • Single 5V Power Supply: Operates on a single 5V power supply, making it compatible with standard digital circuits.
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Package: Supplied in a 28-pin Ceramic DIP (Dual In-line Package), providing a robust and durable housing for the memory chip.

Applications

The M27C512-12C6 is versatile and can be used across various domains, including:

  • Embedded systems requiring a reliable boot code storage.
  • Automotive electronics where durability and dependability are crucial.
  • Telecommunication infrastructure that demands consistent performance.
  • Industrial control systems requiring long-term firmware storage.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the M27C512-12C6 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Users can trust this EPROM to perform reliably over its lifespan, even in the most demanding environments.

Programming and Erasure

The M27C512-12C6 can be electrically programmed and erased, enabling reusability and flexibility in development and production stages. The erasure process is facilitated by exposing the chip to ultraviolet light, which clears the stored data, allowing for reprogramming as needed.

You May Also Be Interested in

Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV040A-15JC
Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC
STMicroelectronics
EPROM OTP 256K-bit 32K x 8 100ns 32-Pin PLCC Tube / IC OTP 256KBIT 100NS 32PLCC
Lowest to $21.8400
ECAD model for M27C256B-10C6
Atmel
EPROM OTP 512K-bit 64K x 8 200ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512R-20RC
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C2000PC-12
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27C160-100F1
STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-15F1
Cypress Semiconductor Corp
32K x 8-Bit CMOS EPROM / EPROM UV 256K-bit 32K x 8 200ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY27C256-200WC
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C128-200DC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2769 $78.8307
6+ $21.5604 $129.3624
10+ $20.8864 $208.8640
13+ $20.2125 $262.7625
17+ $19.5399 $332.1783
23+ $17.5179 $402.9117
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 606 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention