EN
  • EN
  • DE

SN74LS247D

Part No SN74LS247D
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description LOW POWER SCHOTTKY | IC BCD TO 7-SEG DECODER 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Supply Current 7mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LS247
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254924-SN74LS247D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS247D CAD Model

Description

The SN74LS247D from Texas Instruments is a crucial component for applications requiring the conversion of binary coded decimal (BCD) inputs into the corresponding 7-segment display outputs. It is part of the 74LS family of integrated circuits, which are known for their low-power Schottky technology, ensuring reliable performance with efficient power consumption.

This device is specifically designed to drive common-anode LEDs, incandescent indicators, or other display elements to represent numeric values, making it ideal for a wide range of applications, including calculators, digital clocks, and any digital display system. Its versatility is further enhanced by its capability to directly drive a 7-segment display without the need for external resistors, simplifying the design and reducing component count.

The SN74LS247D features an active-low output configuration, which means that it sinks current when outputting a logical "0". This characteristic is typical for driving common-anode displays. Additionally, it includes an automatic blanking input (BI) and lamp test input (LT) for testing purposes, allowing for easy diagnostics and system checks.

Encased in a standard SOIC-16 package, the SN74LS247D is designed for surface mount technology, which is conducive for modern, space-constrained electronic assemblies. Its compact size and the convenience of surface mounting make it a popular choice for PCB designers and electronic hobbyists alike.

Key features of the SN74LS247D include:

  • Direct driving of common-anode 7-segment displays
  • Low-power Schottky technology
  • Active-low outputs
  • Automatic blanking input (BI)
  • Lamp test input (LT)
  • Surface-mount SOIC-16 package

With its robust design and ease of use, the SN74LS247D from Texas Instruments stands out as an optimal solution for designers looking to interface digital logic with user-friendly numeric displays.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8196 $50.7528
44+ $2.3136 $101.7984
67+ $2.2413 $150.1671
93+ $2.1690 $201.7170
120+ $2.0967 $251.6040
160+ $1.8798 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess