Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 2.7 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793099-REF5020AIDG4
Popularity Medium
Supply and Demand Status Limited
Family Name REF5020
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF5020AIDG4 CAD Model

Description

REF5020AIDG4 Voltage Reference - Texas Instruments

The REF5020AIDG4 from Texas Instruments is a high-precision, low-power, low-noise voltage reference. This device is part of TI's family of precision voltage references that are designed to offer both accuracy and stability, making them ideal for high-end applications that demand consistent performance and a stable voltage supply.

With an output voltage of 2.048V, the REF5020AIDG4 provides a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. Its impressive low dropout voltage ensures that the output remains accurate even with minimal input-to-output differential, which is particularly beneficial in battery-powered and portable applications.

The REF5020AIDG4 boasts a low temperature coefficient, typically about 3ppm/°C, which means its output voltage varies minimally with temperature changes, ensuring reliable operation across a wide temperature range. This feature, coupled with its low noise of 8μVpp/V, makes it an excellent choice for precision measurements and critical applications where noise can significantly impact performance.

This device is also characterized by its long-term stability and low hysteresis, further contributing to its reliability over time and under varying environmental conditions. The REF5020AIDG4 comes in a small 8-pin SOIC package, which is suitable for space-constrained applications while still offering robustness for industrial-grade products.

With a wide supply range from 2.7V to 5.5V, the REF5020AIDG4 is highly versatile and can be integrated into diverse systems without the need for additional power regulation components. Furthermore, it features a low quiescent current, which is beneficial for power-sensitive applications.

Overall, the REF5020AIDG4 from Texas Instruments is a top-tier choice for engineers and designers looking for a voltage reference that combines precision, stability, and energy efficiency. Whether it's for medical equipment, precision instrumentation, or any other application where accuracy is paramount, this voltage reference stands out as a reliable building block for high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
ECAD model for NJM431SU-TE1
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Semtech Corporation
V-Ref Adjustable 1.24V to 16V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3764
ECAD model for SC431LISK-.5TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention