EN
  • EN
  • DE

SPC560B60L7B6E0X

Part No SPC560B60L7B6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 149
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 53x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Manufacturer Homepage www.st.com
Win Source Part Number 727170-SPC560B60L7B6E0X
Popularity Medium
Supply and Demand Status Limited
Family Name SPC560B60L7
Introduction Date September 05, 2011
ECCN 3A991.a.2
Country of Origin Malta
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SPC560B60L7B6E0X CAD Model

Description

The SPC560B60L7B6E0X is a cutting-edge 32-bit microcontroller unit (MCU) from STMicroelectronics, designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. Built on the Power Architecture® embedded category, this MCU is part of the SPC560Bx family, which is well-suited for a wide range of applications, from engine management systems to advanced driver assistance systems (ADAS).

Key Features

  • CPU: The MCU features a powerful 32-bit Power Architecture® V1 core, operating at a frequency of up to 64 MHz, providing robust computational capabilities and real-time performance.
  • Memory: It comes equipped with 768 KB of flash memory and 64 KB of RAM, ensuring ample storage for complex applications and efficient data processing.
  • Advanced Timer: An advanced modular timer interface is included, offering precision timing control for complex applications.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and SPI are available, enabling seamless integration with other components and systems.
  • Enhanced Safety Features: Safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a Cyclic Redundancy Check (CRC) engine ensure high reliability and data integrity, crucial for safety-critical automotive applications.

Applications

The SPC560B60L7B6E0X MCU is ideal for a variety of applications within the automotive sector, including:

  • Body control modules
  • Engine control units
  • Transmission control modules
  • Gateway modules
  • Steering control systems
  • Braking system control

Its robust design and advanced features also make it suitable for industrial applications that require high levels of performance and precision.

Environmental and Quality Standards

The SPC560B60L7B6E0X is designed to meet the rigorous standards of the automotive industry. It is compliant with the AEC-Q100 standard, ensuring reliability under extreme conditions. Additionally, the MCU is designed to operate over a wide temperature range, making it suitable for harsh environments.

With its combination of performance, memory, safety features, and communication capabilities, the SPC560B60L7B6E0X from STMicroelectronics is an excellent choice for developers looking to create sophisticated and reliable automotive and industrial systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4135 $73.6540
8+ $15.1085 $120.8680
12+ $14.6363 $175.6356
17+ $14.1642 $240.7914
22+ $13.6921 $301.2262
29+ $12.2757 $355.9953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess