EN
  • EN
  • DE

SY88803VKGTR

Part No SY88803VKGTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC POST AMP PECL LP LIMIT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 052482-SY88803VKGTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY88803VKGTR CAD Model

Description

Introducing the SY88803VKGTR from Microchip Technology

The SY88803VKGTR is a state-of-the-art, high-performance product from Microchip Technology, designed for the modern needs of communication and networking applications. This advanced component is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability and innovation.

Key Features

  • High-Speed Operation: The SY88803VKGTR is crafted to support rapid data transfer rates, making it an ideal choice for high-speed communication systems.
  • Low Power Consumption: Energy efficiency is at the heart of this device, ensuring that it operates with minimal power draw, thereby extending the lifespan of the overall system and reducing operational costs.
  • Compact Design: This product comes in a small package, which allows for a more compact board design and saves valuable space in dense electronic assemblies.
  • Robust Performance: With Microchip's commitment to quality, the SY88803VKGTR is built to deliver consistent performance even under challenging conditions, ensuring system reliability.

Applications

The SY88803VKGTR is versatile and can be integrated into a wide array of applications, including:

  • Fiber optic transceivers
  • Data communication and telecommunication systems
  • High-speed digital data links
  • Networking equipment such as switches and routers

Technical Specifications

Microchip Technology has equipped the SY88803VKGTR with technical specifications that cater to demanding requirements:

  • Advanced modulation support for complex communication protocols
  • Compatibility with various fiber optic standards
  • Extended temperature range for operation in diverse environments

Quality and Support

Customers choosing the SY88803VKGTR benefit from Microchip's global support network and commitment to quality. The product is backed by rigorous testing and validation, ensuring that it meets the highest industry standards for performance and durability.

Whether you're designing a new communication system or upgrading an existing one, the SY88803VKGTR from Microchip Technology offers a blend of performance, efficiency, and reliability that can help to set your application apart from the competition.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess