EN
  • EN
  • DE

USB2240I-AEZG-06

Part No USB2240I-AEZG-06
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Full Speed/High Speed Multi Format SD/MMC and MS Flash Media Controller USB 2.0 3.3V Tray 36-Pin VQFN EP / IC USB FLASH MEDIA CTRLR 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Controller
Supply Voltage - Operating 3.3V
Case / Package 36-QFN (6x6)
Mounting Surface Mount
Win Source Part Number 1116739-USB2240I-AEZG-06
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name USB2240i-AEZG-06
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian USB2240I-AEZG-06 CAD Model

Description

The USB2240I-AEZG-06 is a state-of-the-art, ultra-fast USB 2.0 Multi-Format Flash Media Controller from the renowned Microchip Technology. Designed to bridge the gap between high-speed data channels and storage media, this controller is an ideal solution for a wide array of applications, including but not limited to, embedded computing, digital cameras, and other multimedia devices.

Key Features:

  • High-Speed Performance: With USB 2.0 support, the USB2240I-AEZG-06 ensures fast data transfer rates of up to 480 Mbps, enabling quick and efficient access to multimedia content.
  • Multi-Format Support: This controller is compatible with a variety of flash media formats, making it a versatile choice for systems that require access to different types of storage media.
  • Integrated PHY: Comes equipped with an integrated Physical Layer (PHY) which provides a reliable interface for communication over USB connections.
  • Enhanced Data Security: The device includes features to support secure data transactions, ensuring the protection of sensitive information.
  • Low Power Consumption: Designed with energy efficiency in mind, the USB2240I-AEZG-06 operates with minimal power, making it suitable for battery-powered devices.

Technical Specifications:

Parameter Value
Interface USB 2.0
Data Transfer Rate Up to 480 Mbps
Operating Temperature -40°C to +85°C
Package / Case QFN-36

The USB2240I-AEZG-06 is an excellent choice for developers and manufacturers looking for a reliable and high-performance USB interface for their storage media. Its robust feature set and compatibility with multiple media types ensure it can meet the requirements of a diverse range of applications, making it a key component in the design of next-generation multimedia devices.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2335 $50.8020
29+ $3.4736 $100.7344
45+ $3.3651 $151.4295
62+ $3.2565 $201.9030
80+ $3.1480 $251.8400
107+ $2.8223 $301.9861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,129 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess