EN
  • EN
  • DE

SY88803VKG

Part No SY88803VKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88803
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521454-SY88803VKG
Ultra Librarian 3D Model Ultra Librarian SY88803VKG CAD Model

Description

The SY88803VKG from Microchip Technology is a state-of-the-art, high-speed, low-power post amplifier designed for use in fiber-optic receivers. This advanced component is a key enabler for high-performance data communication systems that require fast signal processing and minimal power consumption.

Key Features

  • High-Speed Operation: The SY88803VKG is capable of handling data rates up to 3.2 Gbps, making it suitable for a wide range of applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.
  • Low Power Consumption: Designed with power efficiency in mind, this post amplifier operates with a minimal power draw, which is critical for reducing overall system power requirements and heat generation.
  • Adjustable Output Amplitude: The output amplitude of the SY88803VKG can be adjusted via an external resistor, providing design flexibility and the ability to fine-tune signal levels for optimal performance.
  • Loss-of-Signal Detection: The device includes a built-in loss-of-signal (LOS) detection feature that provides a TTL logic-level output, which simplifies system design by negating the need for additional signal detection components.
  • Single 3.3V Supply: The SY88803VKG operates from a single 3.3V power supply, simplifying the power supply design and reducing the complexity of the overall system.
  • Small Footprint: Housed in a small 10-pin MSOP package, the SY88803VKG saves valuable board space, which is crucial for compact, high-density designs.

Applications

The versatility of the SY88803VKG makes it an ideal choice for a variety of applications that require high-speed data transmission and reception. It is commonly used in:

  • Fiber Optic Transceivers and Receivers
  • SONET/SDH Equipment
  • Gigabit Ethernet and Fiber Channel Systems
  • Telecommunications Switching Equipment

Microchip Technology's SY88803VKG post amplifier is a testament to their commitment to providing cutting-edge solutions for the ever-evolving demands of high-speed communication networks. With its robust feature set and reliable performance, the SY88803VKG is an essential component for designers looking to enhance their data communication systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5008 $59.5056
17+ $6.9750 $118.5750
26+ $6.7579 $175.7054
36+ $6.5396 $235.4256
46+ $6.3213 $290.7798
62+ $5.6676 $351.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess