EN
  • EN
  • DE

SY100EP195VTI

Part No SY100EP195VTI
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description 3.3V/5V 2.5GHz PROGRAMMABLE DELAY CHIP | IC DELAY LN 1024TAP PROG 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.05ns
Tap Increment 10ps
Available Total Delays 2.05ns ~ 12.2ns
Number of Independent Delays 1
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number SY100EP195
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1262864-SY100EP195VTI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP195VTI CAD Model

Description

Microchip Technology SY100EP195VTI Precision Edge Differential Receiver

The SY100EP195VTI from Microchip Technology is a high-performance, precision edge differential receiver designed to deliver fast signal edge rates for advanced applications in telecommunications, data communications, and high-speed computing systems. This differential receiver is part of Microchip's precision edge product line, which is renowned for its reliability and performance in demanding environments.

Constructed with Silicon Germanium (SiGe) technology, the SY100EP195VTI is capable of processing signals with exceptional speed and accuracy. It operates with a 3.3V power supply and features a typical propagation delay of only 230ps, ensuring rapid response times for critical applications. The device is also characterized for operation from -40°C to +85°C, making it suitable for industrial-grade applications where temperature extremes are a concern.

The SY100EP195VTI offers a differential input range of 100mV to 800mV, providing the flexibility needed to work with a variety of signal amplitudes, and includes an internal 75kΩ input pull-down resistor. Its differential outputs can directly drive 800mV into 50Ω loads, making it compatible with a wide range of downstream components and systems. The receiver's outputs are LVPECL (Low Voltage Positive Emitter Coupled Logic) compatible, ensuring easy integration into existing LVPECL systems or designs transitioning to lower voltage power supplies.

This device also features fail-safe input protection, which ensures that the outputs will remain in a known state if the inputs are left open. Additionally, the SY100EP195VTI is packaged in a compact 20-lead TSSOP (Thin Shrink Small Outline Package), which minimizes board space and is ideal for densely packed PCBs.

With its high-speed operation, robust temperature range, and flexible interfacing capabilities, the Microchip Technology SY100EP195VTI differential receiver is a versatile and reliable solution for designers looking to enhance the performance and integrity of their signal processing applications.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet and product documentation available from Microchip Technology.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess