EN
  • EN
  • DE

SY88053CLMG-TR

Part No SY88053CLMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Optical Networks 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88053
Other Names SY88053CLMG TR,SY88053CLMG TR,SY88053CLMG-CT,SY88053CLMG-DKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260415-SY88053CLMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88053CLMG-TR CAD Model

Description

Microchip Technology SY88053CLMG-TR Product Overview

The SY88053CLMG-TR from Microchip Technology is a cutting-edge optical networking component designed to enhance the performance and reliability of high-speed communication systems. This versatile post amplifier is an essential building block for applications that require precise signal amplification in optical networks, such as data centers, telecommunication infrastructure, and enterprise networking equipment.

Key Features

  • High-Speed Performance: The SY88053CLMG-TR is engineered to operate at exceptional data rates, making it suitable for advanced optical communication protocols.
  • Adjustable Signal Amplification: With its programmable features, this post amplifier allows for fine-tuning of the signal gain to match specific system requirements, ensuring optimal signal integrity.
  • Signal Detection Capabilities: It includes a loss-of-signal (LOS) detection feature that provides rapid indication of signal loss, enabling prompt system response to maintain communication integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the SY88053CLMG-TR minimizes energy usage, which is critical for reducing operational costs and heat generation in dense networking environments.
  • Compact Packaging: This device comes in a small-footprint, surface-mount package, making it ideal for space-constrained applications without compromising performance.

Applications

The SY88053CLMG-TR is particularly well-suited for a variety of high-speed networking applications, including:

  • Fiber Channel Systems
  • Gigabit Ethernet
  • SONET/SDH Networks
  • Data Center Interconnects
  • DWDM Systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY88053CLMG-TR is no exception. It is manufactured to meet stringent industry standards, ensuring long-term performance and stability in demanding operational conditions.

Ordering Information

The SY88053CLMG-TR is available for order in tape and reel format, facilitating efficient assembly for high-volume production. Its surface-mount design allows for streamlined manufacturing processes, further enhancing the ease of integration into various optical networking solutions.

For more information or to request samples, visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4155 $62.0775
12+ $10.1871 $122.2452
18+ $9.8688 $177.6384
25+ $9.5504 $238.7600
32+ $9.2321 $295.4272
42+ $8.2770 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,253 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess