EN
  • EN
  • DE

926988-1

Part No 926988-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Contacts
Description CONN PIN 15-20AWG CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 15-20 AWG
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1633112-926988-1
Ultra Librarian 3D Model Ultra Librarian 926988-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
Automotive Connectors FLA-STE-KO
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 14-16AWG CRIMP GOLD
Lowest to $1.4301
TE Connectivity
250 FASTON,REC.,22-18 AWG,BR
Need more? Email Us
TE Connectivity
CONN PIN 10-12AWG CRIMP GOLD
Lowest to $2.1702
TE Connectivity
CONN SOCKET 10-14AWG CRIMP TIN
Lowest to $0.7029
TE Connectivity
CONN PIN 18-20AWG CRIMP TIN
Need more? Email Us
TE Connectivity
CONN SOCKET 14-20AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
Connectors, Power Connectors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess