EN
  • EN
  • DE

AT91SAM9XE512B-CU

Part No AT91SAM9XE512B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAM9XE 180MHZ 217LFBGA / ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9XE
Package Tray
Product Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 180MHz
Co-Processors/DSP -
RAM Controllers SDRAM, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps
SATA -
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 217-LFBGA
Supplier Device Package 217-LFBGA (15x15)
Additional Interfaces EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number AT91SAM9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352613-AT91SAM9XE512B-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9XE512B-CU CAD Model

Description

Microchip Technology's AT91SAM9XE512B-CU Microcontroller

The AT91SAM9XE512B-CU is a high-performance microcontroller designed by Microchip Technology, tailored for a wide range of industrial and consumer applications. This ARM-based microcontroller is part of the AT91SAM9XE series, which is renowned for its embedded Flash memory, allowing for secure and reliable program storage.

At the heart of the AT91SAM9XE512B-CU lies an ARM926EJ-S processor core, which operates at speeds up to 200 MHz, providing ample processing power for complex tasks. The integration of a 16-Kbyte Data Cache, a 16-Kbyte Instruction Cache, and a Memory Management Unit (MMU) enhances the system performance, making it suitable for high-speed computing and real-time applications.

This microcontroller boasts a substantial 512 Kbytes of embedded Flash memory, complemented by 128 Kbytes of SRAM, which is essential for applications that require quick and efficient data processing. The Flash memory also supports in-system programming and in-application programming, offering flexibility in software updates and maintenance.

Connectivity is a key feature of the AT91SAM9XE512B-CU, offering a variety of interfaces such as USB 2.0 Full Speed (12 Mbps), USART, SPI, and I2C interfaces. These interfaces facilitate easy communication with peripheral devices and other integrated circuits, making it an ideal choice for embedded systems that require robust external communication capabilities.

The microcontroller also includes multiple PWM channels and ADC inputs, which are crucial for applications involving motor control or sensor data acquisition. Its Peripheral DMA Controller streamlines data transfers between peripherals and memory without CPU intervention, thereby increasing data throughput and freeing up processor resources for other critical tasks.

Furthermore, the AT91SAM9XE512B-CU is designed with an emphasis on power efficiency, featuring multiple power-saving modes that significantly reduce power consumption during idle periods. This makes it an excellent choice for battery-operated devices where power management is crucial.

In summary, the AT91SAM9XE512B-CU from Microchip Technology is a robust and versatile microcontroller that combines high-speed processing, extensive memory, and flexible connectivity options, making it a prime choice for sophisticated and demanding applications across various industries.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0780 $64.1560
5+ $26.3204 $131.6020
7+ $25.4979 $178.4853
10+ $24.6754 $246.7540
13+ $23.8528 $310.0864
17+ $21.3853 $363.5501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,263 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess